Cable Shielding Structured Cable, part number 43W7337, features a construction of 2 conductors made of 18 AWG stranded bare copper. The cable is designed for security and commercial audio applications and is compliant with UL 444 and UL 13 standards, classified as CMR/CL3. The jacket is made of PVC with a minimum thickness of 0.45 mm, providing durability and protection. The cable operates effectively within a temperature range of -20°C to +75°C and has a maximum conductor resistance of 22.8 ohms/km at 20°C. It supports a maximum rated voltage of 80 volts and has a dielectric strength of 1.5 kV. The insulation resistance is specified to be a minimum of 50 MΩ*km at 20°C, with a capacitance of 80+30 pF/m. This product is available in lengths of 500 ft and 1000 ft, making it suitable for various installation needs. The cable is also compliant with EU RoHS regulations and has a reaction to fire classification of Class Eca according to EN50575:2014.
Cable Shielding:Unshielded
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 43W7337 |
| Product Name | Cable Shielding Structured Cable |
| Cable Shielding | No Shielding |