Strongbridge International LLC 02-BFA-2611112 - SBI 20" DIPS SDR9, HDPE Molded Flange Adapter 02-BFA-2611112

Description
Engineered for durability, built to last. Strongbridge HDPE molded flange adapters are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 / PE100 virgin resin. Our heavy-duty molded flange adapters are fully pressure-rated for superior performance. Our HDPE molded flange adapter fittings boast numerous advantages, making them the best choice for your leak-free system: Engineered for PE100, and PE4710 HDPE Pipe Systems. Rated For Water: 250 PSI at 73° F sustainable maximum operating pressure. Impact resistance at low temperatures, providing resilience in extreme environments. Engineered to withstand corrosion and abrasion while maintaining structural integrity in harsh environments. Lightweight design simplifies handling and installation, reducing overall project complexity. Suitable for water, fluids, and slurries. Compatible with butt fusion, electrofusion, and mechanical connections, offering versatile installation options. Standards and Certifications: ASTM D3035-22 ASTM D3350-21 ASTM D3261-16 ASTM F2880-22 AWWA C901-20 AWWA C906-15 NSF/ANSI/CAN 61-2022 ISO-9001 Certified
Description
Engineered for durability, built to last. Strongbridge HDPE molded flange adapters are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 / PE100 virgin resin. Our heavy-duty molded flange adapters are fully pressure-rated for superior performance. Our HDPE molded flange adapter fittings boast numerous advantages, making them the best choice for your leak-free system: Engineered for PE100, and PE4710 HDPE Pipe Systems. Rated For Water: 250 PSI at 73° F sustainable maximum operating pressure. Impact resistance at low temperatures, providing resilience in extreme environments. Engineered to withstand corrosion and abrasion while maintaining structural integrity in harsh environments. Lightweight design simplifies handling and installation, reducing overall project complexity. Suitable for water, fluids, and slurries. Compatible with butt fusion, electrofusion, and mechanical connections, offering versatile installation options. Standards and Certifications: ASTM D3035-22 ASTM D3350-21 ASTM D3261-16 ASTM F2880-22 AWWA C901-20 AWWA C906-15 NSF/ANSI/CAN 61-2022 ISO-9001 Certified
Datasheet
Datasheet Summary
Powered by GS/AI

The 02-BFA-2611112 - SBI 20" DIPS SDR9, HDPE Molded Flange Adapter is designed for use in high-density polyethylene (HDPE) pipe systems, specifically engineered for durability and performance. This flange adapter is manufactured from PE4710/PE100 virgin resin, ensuring a lightweight yet robust construction suitable for various applications, including potable water, water reclamation, and industrial use. This product is certified to NSF/ANSI 61, making it compliant for use with drinking water, and meets several industry standards including ASTM and AWWA specifications. It is rated for a maximum operating pressure of 250 PSI at 73°F, providing reliable performance in demanding environments. The flange adapter is compatible with butt fusion, electrofusion, and mechanical connections, facilitating versatile installation options. Its resistance to corrosion, abrasion, and impact at low temperatures enhances its suitability for harsh conditions.

Datasheet Summary
Powered by GS/AI

The 02-BFA-2611112 - SBI 20" DIPS SDR9, HDPE Molded Flange Adapter is designed for use in high-density polyethylene (HDPE) pipe systems, specifically engineered for durability and performance. This flange adapter is manufactured from PE4710/PE100 virgin resin, ensuring a lightweight yet robust construction suitable for various applications, including potable water, water reclamation, and industrial use. This product is certified to NSF/ANSI 61, making it compliant for use with drinking water, and meets several industry standards including ASTM and AWWA specifications. It is rated for a maximum operating pressure of 250 PSI at 73°F, providing reliable performance in demanding environments. The flange adapter is compatible with butt fusion, electrofusion, and mechanical connections, facilitating versatile installation options. Its resistance to corrosion, abrasion, and impact at low temperatures enhances its suitability for harsh conditions.

Suppliers

Company
Product
Description
Supplier Links
02-BFA-2611112 - SBI 20
Jacksonville, FL, United States
02-BFA-2611112 - SBI 20" DIPS SDR9, HDPE Molded Flange Adapter
02-BFA-2611112
02-BFA-2611112 - SBI 20" DIPS SDR9, HDPE Molded Flange Adapter 02-BFA-2611112
Engineered for durability, built to last. Strongbridge HDPE molded flange adapters are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 / PE100 virgin resin. Our heavy-duty molded flange adapters are fully pressure-rated for superior performance. Our HDPE molded flange adapter fittings boast numerous advantages, making them the best choice for your leak-free system: Engineered for PE100, and PE4710 HDPE Pipe Systems. Rated For Water: 250 PSI at 73° F sustainable maximum operating pressure. Impact resistance at low temperatures, providing resilience in extreme environments. Engineered to withstand corrosion and abrasion while maintaining structural integrity in harsh environments. Lightweight design simplifies handling and installation, reducing overall project complexity. Suitable for water, fluids, and slurries. Compatible with butt fusion, electrofusion, and mechanical connections, offering versatile installation options. Standards and Certifications: ASTM D3035-22 ASTM D3350-21 ASTM D3261-16 ASTM F2880-22 AWWA C901-20 AWWA C906-15 NSF/ANSI/CAN 61-2022 ISO-9001 Certified

Engineered for durability, built to last.

Strongbridge HDPE molded flange adapters are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 / PE100 virgin resin. Our heavy-duty molded flange adapters are fully pressure-rated for superior performance.

Our HDPE molded flange adapter fittings boast numerous advantages, making them the best choice for your leak-free system:

  • Engineered for PE100, and PE4710 HDPE Pipe Systems.
  • Rated For Water: 250 PSI at 73° F sustainable maximum operating pressure.
  • Impact resistance at low temperatures, providing resilience in extreme environments.
  • Engineered to withstand corrosion and abrasion while maintaining structural integrity in harsh environments.
  • Lightweight design simplifies handling and installation, reducing overall project complexity.
  • Suitable for water, fluids, and slurries.
  • Compatible with butt fusion, electrofusion, and mechanical connections, offering versatile installation options.

Standards and Certifications:

  • ASTM D3035-22
  • ASTM D3350-21
  • ASTM D3261-16
  • ASTM F2880-22
  • AWWA C901-20
  • AWWA C906-15
  • NSF/ANSI/CAN 61-2022
  • ISO-9001 Certified
Supplier's Site Datasheet

Technical Specifications

  Strongbridge International LLC
Product Category Pipe Fittings
Product Number 02-BFA-2611112
Product Name 02-BFA-2611112 - SBI 20" DIPS SDR9, HDPE Molded Flange Adapter
Fitting Type Adapter Fitting; Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Xleg Tee Butt - 5012015 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 1.500 inch (38.1 mm)
View Details
Nickel-Plated Brass Metric Thread Plugs - 6700640 - Altech Corp.
Specs
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
Metric Size 40.00 mm (1.57 inch)
View Details
Tapping Sleeve, 6
Specs
Connection Type Tube - Male English Straight Thread
Material Steel; Carbon Steel
Temperature -20 to 180 F (-29 to 82 C)
View Details
Reducers & Expanders - 61033 - Jergens, Inc.
Specs
Fitting Type Reducer Fitting
Connection Type Tube - Male English Straight Thread
English Size 0.438 inch (11.11 mm)
View Details