Altech Corp. Nickel-Plated Brass Metric Thread Enlarger 6200316

Description
Features: Nickle-Plated Brass Metric External Thread Metric Internal Thread Hexagon
Request a Quote
Description
Features: Nickle-Plated Brass Metric External Thread Metric Internal Thread Hexagon
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A nickel-plated brass metric thread enlarger with external and internal metric threads, hexagonal body, and a hexagon across flats of 22 mm, 7 mm thread length, and 19 mm complete length, conforming to DIN 259.

Datasheet Summary
Powered by GS/AI

A nickel-plated brass metric thread enlarger with external and internal metric threads, hexagonal body, and a hexagon across flats of 22 mm, 7 mm thread length, and 19 mm complete length, conforming to DIN 259.

Suppliers

Company
Product
Description
Supplier Links
Nickel-Plated Brass Metric Thread Enlarger - 6200316 - Altech Corp.
Flemington, NJ, USA
Nickel-Plated Brass Metric Thread Enlarger
6200316
Nickel-Plated Brass Metric Thread Enlarger 6200316
Features: Nickle-Plated Brass Metric External Thread Metric Internal Thread Hexagon

Features:

  • Nickle-Plated Brass
  • Metric External Thread
  • Metric Internal Thread
  • Hexagon
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pipe Fittings
Product Number 6200316
Product Name Nickel-Plated Brass Metric Thread Enlarger
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Nickel-Plated Brass PG-Metric Thread Adapter - 6604818 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604723 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nickel-Plated Brass Metric Thread, Ribbed  Reducers - 6104763 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nickel-Plated Brass NPT-Metric Thread Adapter - 6402218 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details