Strongbridge International LLC 02-BFA-2611073 - SBI 30" DIPS SDR17, HDPE Molded Flange Adapter 02-BFA-2611073

Description
Engineered for durability, built to last. Strongbridge HDPE molded flange adapters are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 / PE100 virgin resin. Our heavy-duty molded flange adapters are fully pressure-rated for superior performance. Our HDPE molded flange adapter fittings boast numerous advantages, making them the best choice for your leak-free system: Engineered for PE100, and PE4710 HDPE Pipe Systems. Rated For Water: 125 PSI at 73° F sustainable maximum operating pressure. Impact resistance at low temperatures, providing resilience in extreme environments. Engineered to withstand corrosion and abrasion while maintaining structural integrity in harsh environments. Lightweight design simplifies handling and installation, reducing overall project complexity. Suitable for water, fluids, and slurries. Compatible with butt fusion, electrofusion, and mechanical connections, offering versatile installation options. Standards and Certifications: ASTM D3035-22 ASTM D3350-21 ASTM D3261-16 ASTM F2880-22 AWWA C901-20 AWWA C906-15 NSF/ANSI/CAN 61-2022 ISO-9001 Certified
Datasheet
Description
Engineered for durability, built to last. Strongbridge HDPE molded flange adapters are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 / PE100 virgin resin. Our heavy-duty molded flange adapters are fully pressure-rated for superior performance. Our HDPE molded flange adapter fittings boast numerous advantages, making them the best choice for your leak-free system: Engineered for PE100, and PE4710 HDPE Pipe Systems. Rated For Water: 125 PSI at 73° F sustainable maximum operating pressure. Impact resistance at low temperatures, providing resilience in extreme environments. Engineered to withstand corrosion and abrasion while maintaining structural integrity in harsh environments. Lightweight design simplifies handling and installation, reducing overall project complexity. Suitable for water, fluids, and slurries. Compatible with butt fusion, electrofusion, and mechanical connections, offering versatile installation options. Standards and Certifications: ASTM D3035-22 ASTM D3350-21 ASTM D3261-16 ASTM F2880-22 AWWA C901-20 AWWA C906-15 NSF/ANSI/CAN 61-2022 ISO-9001 Certified
Datasheet

Suppliers

Company
Product
Description
Supplier Links
02-BFA-2611073 - SBI 30
Jacksonville, FL, United States
02-BFA-2611073 - SBI 30" DIPS SDR17, HDPE Molded Flange Adapter
02-BFA-2611073
02-BFA-2611073 - SBI 30" DIPS SDR17, HDPE Molded Flange Adapter 02-BFA-2611073
Engineered for durability, built to last. Strongbridge HDPE molded flange adapters are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 / PE100 virgin resin. Our heavy-duty molded flange adapters are fully pressure-rated for superior performance. Our HDPE molded flange adapter fittings boast numerous advantages, making them the best choice for your leak-free system: Engineered for PE100, and PE4710 HDPE Pipe Systems. Rated For Water: 125 PSI at 73° F sustainable maximum operating pressure. Impact resistance at low temperatures, providing resilience in extreme environments. Engineered to withstand corrosion and abrasion while maintaining structural integrity in harsh environments. Lightweight design simplifies handling and installation, reducing overall project complexity. Suitable for water, fluids, and slurries. Compatible with butt fusion, electrofusion, and mechanical connections, offering versatile installation options. Standards and Certifications: ASTM D3035-22 ASTM D3350-21 ASTM D3261-16 ASTM F2880-22 AWWA C901-20 AWWA C906-15 NSF/ANSI/CAN 61-2022 ISO-9001 Certified

Engineered for durability, built to last.

Strongbridge HDPE molded flange adapters are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 / PE100 virgin resin. Our heavy-duty molded flange adapters are fully pressure-rated for superior performance.

Our HDPE molded flange adapter fittings boast numerous advantages, making them the best choice for your leak-free system:

  • Engineered for PE100, and PE4710 HDPE Pipe Systems.
  • Rated For Water: 125 PSI at 73° F sustainable maximum operating pressure.
  • Impact resistance at low temperatures, providing resilience in extreme environments.
  • Engineered to withstand corrosion and abrasion while maintaining structural integrity in harsh environments.
  • Lightweight design simplifies handling and installation, reducing overall project complexity.
  • Suitable for water, fluids, and slurries.
  • Compatible with butt fusion, electrofusion, and mechanical connections, offering versatile installation options.

Standards and Certifications:

  • ASTM D3035-22
  • ASTM D3350-21
  • ASTM D3261-16
  • ASTM F2880-22
  • AWWA C901-20
  • AWWA C906-15
  • NSF/ANSI/CAN 61-2022
  • ISO-9001 Certified
Supplier's Site Datasheet

Technical Specifications

  Strongbridge International LLC
Product Category Pipe Fittings
Product Number 02-BFA-2611073
Product Name 02-BFA-2611073 - SBI 30" DIPS SDR17, HDPE Molded Flange Adapter
Fitting Type Adapter Fitting; Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Glands - McWane Plant and Industrial
McWane Plant and Industrial
View Details
Eccn Red Butt - 5037211 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 1.000 inch (25.4 mm)
Metric Size 32.00 mm (1.26 inch)
View Details
Fittings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Fitting Type Elbow Fitting (optional feature); Adapter Fitting (optional feature)
Material Fluororesin
View Details
Fittings - Saddles - 193131444 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 75.00 mm (2.95 inch)
View Details