Strongbridge International LLC 02-BFA-2611024 - SBI 63" IPS SDR11, HDPE Molded Flange Adapter 02-BFA-2611024

Description
Engineered for durability, built to last. Strongbridge HDPE molded flange adapters are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 / PE100 virgin resin. Our heavy-duty molded flange adapters are fully pressure-rated for superior performance. Our HDPE molded flange adapter fittings boast numerous advantages, making them the best choice for your leak-free system: Engineered for PE100, and PE4710 HDPE Pipe Systems. Rated For Water: 200 PSI at 73° F sustainable maximum operating pressure. Impact resistance at low temperatures, providing resilience in extreme environments. Engineered to withstand corrosion and abrasion while maintaining structural integrity in harsh environments. Lightweight design simplifies handling and installation, reducing overall project complexity. Suitable for water, fluids, and slurries. Compatible with butt fusion, electrofusion, and mechanical connections, offering versatile installation options. Standards and Certifications: ASTM D3035-22 ASTM D3350-21 ASTM D3261-16 ASTM F2880-22 AWWA C901-20 AWWA C906-15 NSF/ANSI/CAN 61-2022 ISO-9001 Certified
Datasheet
Description
Engineered for durability, built to last. Strongbridge HDPE molded flange adapters are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 / PE100 virgin resin. Our heavy-duty molded flange adapters are fully pressure-rated for superior performance. Our HDPE molded flange adapter fittings boast numerous advantages, making them the best choice for your leak-free system: Engineered for PE100, and PE4710 HDPE Pipe Systems. Rated For Water: 200 PSI at 73° F sustainable maximum operating pressure. Impact resistance at low temperatures, providing resilience in extreme environments. Engineered to withstand corrosion and abrasion while maintaining structural integrity in harsh environments. Lightweight design simplifies handling and installation, reducing overall project complexity. Suitable for water, fluids, and slurries. Compatible with butt fusion, electrofusion, and mechanical connections, offering versatile installation options. Standards and Certifications: ASTM D3035-22 ASTM D3350-21 ASTM D3261-16 ASTM F2880-22 AWWA C901-20 AWWA C906-15 NSF/ANSI/CAN 61-2022 ISO-9001 Certified
Datasheet

Suppliers

Company
Product
Description
Supplier Links
02-BFA-2611024 - SBI 63
Jacksonville, FL, United States
02-BFA-2611024 - SBI 63" IPS SDR11, HDPE Molded Flange Adapter
02-BFA-2611024
02-BFA-2611024 - SBI 63" IPS SDR11, HDPE Molded Flange Adapter 02-BFA-2611024
Engineered for durability, built to last. Strongbridge HDPE molded flange adapters are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 / PE100 virgin resin. Our heavy-duty molded flange adapters are fully pressure-rated for superior performance. Our HDPE molded flange adapter fittings boast numerous advantages, making them the best choice for your leak-free system: Engineered for PE100, and PE4710 HDPE Pipe Systems. Rated For Water: 200 PSI at 73° F sustainable maximum operating pressure. Impact resistance at low temperatures, providing resilience in extreme environments. Engineered to withstand corrosion and abrasion while maintaining structural integrity in harsh environments. Lightweight design simplifies handling and installation, reducing overall project complexity. Suitable for water, fluids, and slurries. Compatible with butt fusion, electrofusion, and mechanical connections, offering versatile installation options. Standards and Certifications: ASTM D3035-22 ASTM D3350-21 ASTM D3261-16 ASTM F2880-22 AWWA C901-20 AWWA C906-15 NSF/ANSI/CAN 61-2022 ISO-9001 Certified

Engineered for durability, built to last.

Strongbridge HDPE molded flange adapters are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 / PE100 virgin resin. Our heavy-duty molded flange adapters are fully pressure-rated for superior performance.

Our HDPE molded flange adapter fittings boast numerous advantages, making them the best choice for your leak-free system:

  • Engineered for PE100, and PE4710 HDPE Pipe Systems.
  • Rated For Water: 200 PSI at 73° F sustainable maximum operating pressure.
  • Impact resistance at low temperatures, providing resilience in extreme environments.
  • Engineered to withstand corrosion and abrasion while maintaining structural integrity in harsh environments.
  • Lightweight design simplifies handling and installation, reducing overall project complexity.
  • Suitable for water, fluids, and slurries.
  • Compatible with butt fusion, electrofusion, and mechanical connections, offering versatile installation options.

Standards and Certifications:

  • ASTM D3035-22
  • ASTM D3350-21
  • ASTM D3261-16
  • ASTM F2880-22
  • AWWA C901-20
  • AWWA C906-15
  • NSF/ANSI/CAN 61-2022
  • ISO-9001 Certified
Supplier's Site Datasheet

Technical Specifications

  Strongbridge International LLC
Product Category Pipe Fittings
Product Number 02-BFA-2611024
Product Name 02-BFA-2611024 - SBI 63" IPS SDR11, HDPE Molded Flange Adapter
Fitting Type Adapter Fitting; Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVC050-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVC/CPVC; PVC
English Size 0.500 inch (12.7 mm)
View Details
Polyamide Metric Thread Reducers - 7008525 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details
Adapters & Fittings - Flange Adapters - C62 Flat x C62 Flat - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Adapter Fitting; Reducer Fitting (optional feature)
Connection Type Flange Connection; C62 Flat x C62 Flat
Material Steel; Stainless
View Details
Fittings - Saddles - 193132466 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 110.00 mm (4.33 inch)
View Details