Strataflo Products, Inc. No. F400: Lead-Free Series F400-200

Description
Our No.F400 valves feature lead free NSF-certified material, containing ≤ 0.25% lead by weighted average. The lead-free series is compliant with California AB1953 and Vermont Act 193. The proprietary stainless steel poppets are finely machined for a metal-to-metal seal. Each valve is tested twice for casting integrity and backflow prevention. All valves are 100% American-made and built to last. Used as all purpose check valve for multiple applications, including hot water, cold water, steam, oil, gas, compounds and chemicals. Steam 75 lbs.
Datasheet
Description
Our No.F400 valves feature lead free NSF-certified material, containing ≤ 0.25% lead by weighted average. The lead-free series is compliant with California AB1953 and Vermont Act 193. The proprietary stainless steel poppets are finely machined for a metal-to-metal seal. Each valve is tested twice for casting integrity and backflow prevention. All valves are 100% American-made and built to last. Used as all purpose check valve for multiple applications, including hot water, cold water, steam, oil, gas, compounds and chemicals. Steam 75 lbs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. F400: Lead-Free Series - F400-200 - Strataflo Products, Inc.
Fort Wayne, IN, USA
No. F400: Lead-Free Series
F400-200
No. F400: Lead-Free Series F400-200
Our No.F400 valves feature lead free NSF-certified material, containing ≤ 0.25% lead by weighted average. The lead-free series is compliant with California AB1953 and Vermont Act 193. The proprietary stainless steel poppets are finely machined for a metal-to-metal seal. Each valve is tested twice for casting integrity and backflow prevention. All valves are 100% American-made and built to last. Used as all purpose check valve for multiple applications, including hot water, cold water, steam, oil, gas, compounds and chemicals. Steam 75 lbs.

Our No.F400 valves feature lead free NSF-certified material, containing ≤ 0.25% lead by
weighted average. The lead-free series is compliant with California AB1953 and Vermont Act
193. The proprietary stainless steel poppets are finely machined for a metal-to-metal seal.
Each valve is tested twice for casting integrity and backflow prevention. All valves are 100%
American-made and built to last.
Used as all purpose check valve for
multiple applications, including hot water,
cold water, steam, oil, gas, compounds
and chemicals. Steam 75 lbs.

Datasheet

Technical Specifications

  Strataflo Products, Inc.
Product Category Industrial Valves
Product Number F400-200
Product Name No. F400: Lead-Free Series
Valve Type Lift Check; Check; Poppet
Primary Material Brass / Bronze
Valve Size 2.00 inch (50.80 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Integral Load-Cell, Safety Relief Valve (For Inline Flow Meters) -  - HydraCheck Inc.
Specs
Valve Type Safety
Media Hydraulic
Maximum Pressure 3000.00 to 5000.00 psi (2111 to 3519 m H2O)
View Details
Two-Way Flanged Cast Iron Globe Valve ( DN15 to DN500) -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Globe; Shut Off
Media Water
Valve Size 4.00 to 6.00 inch (101.60 to 152.40 mm)
View Details
NSF certifed Double Door Wafer-style Check Valve - NCI150E-5 - Bonomi North America, Inc.
Specs
Valve Type Wafer; Check
Primary Material Ductile Iron
Media Water; Potable Water
View Details