Strataflo Products, Inc. No. F300: Lead-Free Series F300-300

Description
Now offering our same high quality valves with lead-free materials, certified by NSF to contain less than 0.25% lead by weighted average. The lead-free series is compliant with California AB1953 and Vermont Act 193. The lead-free line comes standard with a Buna-S rubber poppet, an extremely durable compound for use with potable drinking water. All other internal components of stainless steel. Optional rubber poppets are available in Buna-N and EPD upon request. Each valve is tested twice for casting integrity and backflow prevention. All valves are 100% American-Made and built to last. Used as all purpose check valve for multiple applications, including cold and warm water, ethylene, and glycol.
Datasheet
Description
Now offering our same high quality valves with lead-free materials, certified by NSF to contain less than 0.25% lead by weighted average. The lead-free series is compliant with California AB1953 and Vermont Act 193. The lead-free line comes standard with a Buna-S rubber poppet, an extremely durable compound for use with potable drinking water. All other internal components of stainless steel. Optional rubber poppets are available in Buna-N and EPD upon request. Each valve is tested twice for casting integrity and backflow prevention. All valves are 100% American-Made and built to last. Used as all purpose check valve for multiple applications, including cold and warm water, ethylene, and glycol.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. F300: Lead-Free Series - F300-300 - Strataflo Products, Inc.
Fort Wayne, IN, USA
No. F300: Lead-Free Series
F300-300
No. F300: Lead-Free Series F300-300
Now offering our same high quality valves with lead-free materials, certified by NSF to contain less than 0.25% lead by weighted average. The lead-free series is compliant with California AB1953 and Vermont Act 193. The lead-free line comes standard with a Buna-S rubber poppet, an extremely durable compound for use with potable drinking water. All other internal components of stainless steel. Optional rubber poppets are available in Buna-N and EPD upon request. Each valve is tested twice for casting integrity and backflow prevention. All valves are 100% American-Made and built to last. Used as all purpose check valve for multiple applications, including cold and warm water, ethylene, and glycol.

Now offering our same high quality valves with lead-free materials, certified by NSF to
contain less than 0.25% lead by weighted average. The lead-free series is compliant with
California AB1953 and Vermont Act 193. The lead-free line comes standard with a Buna-S
rubber poppet, an extremely durable compound for use with potable drinking water. All
other internal components of stainless steel. Optional rubber poppets are available in
Buna-N and EPD upon request. Each valve is tested twice for casting integrity and backflow
prevention. All valves are 100% American-Made and built to last.
Used as all purpose check valve for
multiple applications, including cold
and warm water, ethylene, and glycol.

Datasheet

Technical Specifications

  Strataflo Products, Inc.
Product Category Industrial Valves
Product Number F300-300
Product Name No. F300: Lead-Free Series
Valve Type Lift Check; Check; Poppet
Primary Material Brass / Bronze
Valve Size 3.00 inch (76.20 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Flowline Pilot Valves, PSV5A -  - Rotork plc
Specs
Valve Type Pilot
Media Water; Hydraulic; Air
Maximum Pressure 10877.00 psi (7655 m H2O)
View Details
VALVES - BP-049-CPVC-T-SW-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.50 inch (12.70 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SSE-3-CP115 4X5 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A, R-507A
Valve Size 0.50 inch (12.70 mm)
View Details
Slurry Check Valves - AbrasoCheck® - ValvTechnologies, Inc.
Specs
Valve Type Swing; Check
Primary Material Stainless Steel; Steel
Media Slurries
View Details