Strataflo Products, Inc. No. F300: Lead-Free Series F300-075

Description
Now offering our same high quality valves with lead-free materials, certified by NSF to contain less than 0.25% lead by weighted average. The lead-free series is compliant with California AB1953 and Vermont Act 193. The lead-free line comes standard with a Buna-S rubber poppet, an extremely durable compound for use with potable drinking water. All other internal components of stainless steel. Optional rubber poppets are available in Buna-N and EPD upon request. Each valve is tested twice for casting integrity and backflow prevention. All valves are 100% American-Made and built to last. Used as all purpose check valve for multiple applications, including cold and warm water, ethylene, and glycol.
Datasheet
Description
Now offering our same high quality valves with lead-free materials, certified by NSF to contain less than 0.25% lead by weighted average. The lead-free series is compliant with California AB1953 and Vermont Act 193. The lead-free line comes standard with a Buna-S rubber poppet, an extremely durable compound for use with potable drinking water. All other internal components of stainless steel. Optional rubber poppets are available in Buna-N and EPD upon request. Each valve is tested twice for casting integrity and backflow prevention. All valves are 100% American-Made and built to last. Used as all purpose check valve for multiple applications, including cold and warm water, ethylene, and glycol.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. F300: Lead-Free Series - F300-075 - Strataflo Products, Inc.
Fort Wayne, IN, USA
No. F300: Lead-Free Series
F300-075
No. F300: Lead-Free Series F300-075
Now offering our same high quality valves with lead-free materials, certified by NSF to contain less than 0.25% lead by weighted average. The lead-free series is compliant with California AB1953 and Vermont Act 193. The lead-free line comes standard with a Buna-S rubber poppet, an extremely durable compound for use with potable drinking water. All other internal components of stainless steel. Optional rubber poppets are available in Buna-N and EPD upon request. Each valve is tested twice for casting integrity and backflow prevention. All valves are 100% American-Made and built to last. Used as all purpose check valve for multiple applications, including cold and warm water, ethylene, and glycol.

Now offering our same high quality valves with lead-free materials, certified by NSF to
contain less than 0.25% lead by weighted average. The lead-free series is compliant with
California AB1953 and Vermont Act 193. The lead-free line comes standard with a Buna-S
rubber poppet, an extremely durable compound for use with potable drinking water. All
other internal components of stainless steel. Optional rubber poppets are available in
Buna-N and EPD upon request. Each valve is tested twice for casting integrity and backflow
prevention. All valves are 100% American-Made and built to last.
Used as all purpose check valve for
multiple applications, including cold
and warm water, ethylene, and glycol.

Datasheet

Technical Specifications

  Strataflo Products, Inc.
Product Category Industrial Valves
Product Number F300-075
Product Name No. F300: Lead-Free Series
Valve Type Lift Check; Check; Poppet
Primary Material Brass / Bronze
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000010529-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Check Valves - AWWA Swing Check Valves (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Cast Iron; ASTM A126, Class B Cast Iron
Valve Size 2.00 to 30.00 inch (50.80 to 762.00 mm)
View Details
10mm PICOSOL MS - 11-333EF02-B5+2311+BIO - IMI Life Science
Specs
Media Gas
Valve Size 0.05 inch (1.20 mm)
Maximum Pressure -13.78 to 31.91 psi (-9.7 to 22.46 m H2O)
View Details
VALVES - BP-038-SS-T-H - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.38 inch (9.52 mm)
View Details