Now offering our same high quality valves with lead-free materials, certified by NSF to
contain less than 0.25% lead by weighted average. The lead-free series is compliant with
California AB1953 and Vermont Act 193. The lead-free line comes standard with a Buna-S
rubber poppet, an extremely durable compound for use with potable drinking water. All
other internal components of stainless steel. Optional rubber poppets are available in
Buna-N and EPD upon request. Each valve is tested twice for casting integrity and backflow
prevention. All valves are 100% American-Made and built to last.
Used as all purpose check valve for
multiple applications, including cold
and warm water, ethylene, and glycol.
| Strataflo Products, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | F300-050 |
| Product Name | No. F300: Lead-Free Series |
| Valve Type | Lift Check; Check; Poppet |
| Primary Material | Brass / Bronze |
| Valve Size | 0.50 inch (12.70 mm) |
| Maximum Pressure | 200.00 psi (141 m H2O) |
| Number of Ports | 2 |