Strataflo Products, Inc. No. F200: Lead-Free Series F200-250

Description
Our No.F200 valves feature lead free NSF-certified material, containing ≤ 0.25% lead by weighted average. The lead-free series is compliant with California AB1953 and Vermont Act 193. They are manufactured from a one-piece cast brass body. The unique strainer consists of a helically wound stainless steel spring wire which is durable and cannot corrode. The lead-free line comes standard with a Buna-S rubber poppet, an extremely durable compound for use with potable drinking water. Each valve is tested twice for casting integrity and backflow prevention. All valves are 100% American-made and built to last. Used as an all purpose foot valve for multiple applications, including cold water, ethylene and glycol.
Datasheet
Description
Our No.F200 valves feature lead free NSF-certified material, containing ≤ 0.25% lead by weighted average. The lead-free series is compliant with California AB1953 and Vermont Act 193. They are manufactured from a one-piece cast brass body. The unique strainer consists of a helically wound stainless steel spring wire which is durable and cannot corrode. The lead-free line comes standard with a Buna-S rubber poppet, an extremely durable compound for use with potable drinking water. Each valve is tested twice for casting integrity and backflow prevention. All valves are 100% American-made and built to last. Used as an all purpose foot valve for multiple applications, including cold water, ethylene and glycol.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. F200: Lead-Free Series - F200-250 - Strataflo Products, Inc.
Fort Wayne, IN, USA
No. F200: Lead-Free Series
F200-250
No. F200: Lead-Free Series F200-250
Our No.F200 valves feature lead free NSF-certified material, containing ≤ 0.25% lead by weighted average. The lead-free series is compliant with California AB1953 and Vermont Act 193. They are manufactured from a one-piece cast brass body. The unique strainer consists of a helically wound stainless steel spring wire which is durable and cannot corrode. The lead-free line comes standard with a Buna-S rubber poppet, an extremely durable compound for use with potable drinking water. Each valve is tested twice for casting integrity and backflow prevention. All valves are 100% American-made and built to last. Used as an all purpose foot valve for multiple applications, including cold water, ethylene and glycol.

Our No.F200 valves feature lead free NSF-certified material, containing ≤ 0.25% lead by weighted average.
The lead-free series is compliant with California AB1953 and Vermont Act 193. They are manufactured
from a one-piece cast brass body. The unique strainer consists of a helically wound stainless steel spring
wire which is durable and cannot corrode. The lead-free line comes standard with a Buna-S rubber
poppet, an extremely durable compound for use with potable drinking water. Each valve is tested twice
for casting integrity and backflow prevention. All valves are 100% American-made and built to last.
Used as an all purpose foot valve for multiple
applications, including cold water, ethylene
and glycol.

Datasheet

Technical Specifications

  Strataflo Products, Inc.
Product Category Industrial Valves
Product Number F200-250
Product Name No. F200: Lead-Free Series
Valve Type Foot Valve; Check; Poppet
Primary Material Brass / Bronze
Valve Size 2.50 inch (63.50 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000009041-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Check Valves - KEN-FLEX Check Valves (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 12.00 inch (76.20 to 304.80 mm)
View Details
15mm MICROSOL IS - 01-311P-00-H0+H012004+BDH - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.50 mm)
View Details
VALVES - BP-050-SS-T-F-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details