Strataflo Products, Inc. No. F200: Lead-Free Series F200-200

Description
Our No.F200 valves feature lead free NSF-certified material, containing ≤ 0.25% lead by weighted average. The lead-free series is compliant with California AB1953 and Vermont Act 193. They are manufactured from a one-piece cast brass body. The unique strainer consists of a helically wound stainless steel spring wire which is durable and cannot corrode. The lead-free line comes standard with a Buna-S rubber poppet, an extremely durable compound for use with potable drinking water. Each valve is tested twice for casting integrity and backflow prevention. All valves are 100% American-made and built to last. Used as an all purpose foot valve for multiple applications, including cold water, ethylene and glycol.
Datasheet
Description
Our No.F200 valves feature lead free NSF-certified material, containing ≤ 0.25% lead by weighted average. The lead-free series is compliant with California AB1953 and Vermont Act 193. They are manufactured from a one-piece cast brass body. The unique strainer consists of a helically wound stainless steel spring wire which is durable and cannot corrode. The lead-free line comes standard with a Buna-S rubber poppet, an extremely durable compound for use with potable drinking water. Each valve is tested twice for casting integrity and backflow prevention. All valves are 100% American-made and built to last. Used as an all purpose foot valve for multiple applications, including cold water, ethylene and glycol.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. F200: Lead-Free Series - F200-200 - Strataflo Products, Inc.
Fort Wayne, IN, USA
No. F200: Lead-Free Series
F200-200
No. F200: Lead-Free Series F200-200
Our No.F200 valves feature lead free NSF-certified material, containing ≤ 0.25% lead by weighted average. The lead-free series is compliant with California AB1953 and Vermont Act 193. They are manufactured from a one-piece cast brass body. The unique strainer consists of a helically wound stainless steel spring wire which is durable and cannot corrode. The lead-free line comes standard with a Buna-S rubber poppet, an extremely durable compound for use with potable drinking water. Each valve is tested twice for casting integrity and backflow prevention. All valves are 100% American-made and built to last. Used as an all purpose foot valve for multiple applications, including cold water, ethylene and glycol.

Our No.F200 valves feature lead free NSF-certified material, containing ≤ 0.25% lead by weighted average.
The lead-free series is compliant with California AB1953 and Vermont Act 193. They are manufactured
from a one-piece cast brass body. The unique strainer consists of a helically wound stainless steel spring
wire which is durable and cannot corrode. The lead-free line comes standard with a Buna-S rubber
poppet, an extremely durable compound for use with potable drinking water. Each valve is tested twice
for casting integrity and backflow prevention. All valves are 100% American-made and built to last.
Used as an all purpose foot valve for multiple
applications, including cold water, ethylene
and glycol.

Datasheet

Technical Specifications

  Strataflo Products, Inc.
Product Category Industrial Valves
Product Number F200-200
Product Name No. F200: Lead-Free Series
Valve Type Foot Valve; Check; Poppet
Primary Material Brass / Bronze
Valve Size 2.00 inch (50.80 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Pilot, Interface, Mechanical Valves, FP01 (Logic) -  - Rotork plc
Specs
Valve Type Pilot
Media Hydraulic
Maximum Pressure 10000.00 psi (7038 m H2O)
View Details
VALVES - BP-100-SS-T-SW-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 1.00 inch (25.40 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MJE-25-C 9X9 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-134A
Valve Size 0.25 inch (6.35 mm)
View Details
V Series Metal Seated Ball Valves - V1-4: 4-36, 900-4500# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details