Strataflo Products, Inc. No. 400: Stainless Steel Poppet 400-150

Description
Strataflo 400 Series check valves with metal poppets are ruggedly constructed and are suitable for use in a wide variety of heavy industrial applications. The proprietary stainless steel poppets are finely machined for a metal-to-metal seal. Each valve is tested twice for casting integrity and backflow prevention. All valves are 100% American-Made and built to last. Used as all purpose check valve for multiple applications, including hot water, cold water, steam, oil, gas, compounds and chemicals. Steam 75 lbs.
Datasheet
Description
Strataflo 400 Series check valves with metal poppets are ruggedly constructed and are suitable for use in a wide variety of heavy industrial applications. The proprietary stainless steel poppets are finely machined for a metal-to-metal seal. Each valve is tested twice for casting integrity and backflow prevention. All valves are 100% American-Made and built to last. Used as all purpose check valve for multiple applications, including hot water, cold water, steam, oil, gas, compounds and chemicals. Steam 75 lbs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. 400: Stainless Steel Poppet - 400-150 - Strataflo Products, Inc.
Fort Wayne, IN, USA
No. 400: Stainless Steel Poppet
400-150
No. 400: Stainless Steel Poppet 400-150
Strataflo 400 Series check valves with metal poppets are ruggedly constructed and are suitable for use in a wide variety of heavy industrial applications. The proprietary stainless steel poppets are finely machined for a metal-to-metal seal. Each valve is tested twice for casting integrity and backflow prevention. All valves are 100% American-Made and built to last. Used as all purpose check valve for multiple applications, including hot water, cold water, steam, oil, gas, compounds and chemicals. Steam 75 lbs.

Strataflo 400 Series check valves with metal poppets are ruggedly constructed and are
suitable for use in a wide variety of heavy industrial applications. The proprietary stainless
steel poppets are finely machined for a metal-to-metal seal. Each valve is tested twice for
casting integrity and backflow prevention. All valves are 100% American-Made and built to
last.
Used as all purpose check valve for
multiple applications, including hot water,
cold water, steam, oil, gas, compounds
and chemicals. Steam 75 lbs.

Datasheet

Technical Specifications

  Strataflo Products, Inc.
Product Category Industrial Valves
Product Number 400-150
Product Name No. 400: Stainless Steel Poppet
Valve Type Lift Check; Check; Poppet
Primary Material Brass / Bronze
Valve Size 1.50 inch (38.10 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Needle Valves -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Valve Type Needle
Primary Material Steel
Media Gas; Liquids
View Details
Heat Shutdown On-Off Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Safety; Shut Off
Valve Size 2.00 to 12.00 inch (50.80 to 304.80 mm)
View Details
Stainless Steel Strainer (1000 micron) for Spring Loaded Check Valve - 110102-1 - Bonomi North America, Inc.
Specs
Valve Type Check
Primary Material Stainless Steel
Valve Size 1.00 inch (25.40 mm)
View Details