Strataflo Products, Inc. No. 385: EPD Rubber Poppet 385-250

Description
An EPD poppet is attached to a stainless steel stem, with all other internal parts also made of stainless steel. Used for chemical and detergent applications, also including animal and vegetable oils, brake fluid, ketones, ozone & oxidizing chemicals, ammonia, and salt water.
Description
An EPD poppet is attached to a stainless steel stem, with all other internal parts also made of stainless steel. Used for chemical and detergent applications, also including animal and vegetable oils, brake fluid, ketones, ozone & oxidizing chemicals, ammonia, and salt water.

Suppliers

Company
Product
Description
Supplier Links
Fort Wayne, IN, USA
No. 385: EPD Rubber Poppet
385-250
No. 385: EPD Rubber Poppet 385-250
An EPD poppet is attached to a stainless steel stem, with all other internal parts also made of stainless steel. Used for chemical and detergent applications, also including animal and vegetable oils, brake fluid, ketones, ozone & oxidizing chemicals, ammonia, and salt water.

An EPD poppet is attached to a stainless steel stem, with all other internal parts also made of stainless steel. Used for chemical and detergent applications, also including animal and vegetable oils, brake fluid, ketones, ozone & oxidizing chemicals, ammonia, and salt water.

Technical Specifications

  Strataflo Products, Inc.
Product Category Industrial Valves
Product Number 385-250
Product Name No. 385: EPD Rubber Poppet
Valve Type Lift Check; Check; Poppet
Valve Size 2.50 inch (63.50 mm)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000012701-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Mud Valves - Mud Valves - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Mud Valves
View Details
22mm INTERSOL - 09-311I-01430+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.06 inch (1.40 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details
VALVES - BP-025-PVC-T-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.25 inch (6.35 mm)
View Details