Strataflo Products, Inc. No. 385: EPD Rubber Poppet 385-200

Description
An EPD poppet is attached to a stainless steel stem, with all other internal parts also made of stainless steel. Used for chemical and detergent applications, also including animal and vegetable oils, brake fluid, ketones, ozone & oxidizing chemicals, ammonia, and salt water.
Description
An EPD poppet is attached to a stainless steel stem, with all other internal parts also made of stainless steel. Used for chemical and detergent applications, also including animal and vegetable oils, brake fluid, ketones, ozone & oxidizing chemicals, ammonia, and salt water.

Suppliers

Company
Product
Description
Supplier Links
Fort Wayne, IN, USA
No. 385: EPD Rubber Poppet
385-200
No. 385: EPD Rubber Poppet 385-200
An EPD poppet is attached to a stainless steel stem, with all other internal parts also made of stainless steel. Used for chemical and detergent applications, also including animal and vegetable oils, brake fluid, ketones, ozone & oxidizing chemicals, ammonia, and salt water.

An EPD poppet is attached to a stainless steel stem, with all other internal parts also made of stainless steel. Used for chemical and detergent applications, also including animal and vegetable oils, brake fluid, ketones, ozone & oxidizing chemicals, ammonia, and salt water.

Technical Specifications

  Strataflo Products, Inc.
Product Category Industrial Valves
Product Number 385-200
Product Name No. 385: EPD Rubber Poppet
Valve Type Lift Check; Check; Poppet
Valve Size 2.00 inch (50.80 mm)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000009678-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Air Valves (non-AWWA) - CRP-8 Air Vent - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Media Air
View Details
8mm CHIPSOL MS - 14-213EM01-B6+AYJ - IMI Life Science
Specs
Media Gas
Valve Size 0.31 inch (8.00 mm)
Maximum Pressure 0.00 to 30.46 psi (0.0 to 21.44 m H2O)
View Details
VALVES - BP-075-PVC-T-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.75 inch (19.05 mm)
View Details