Strataflo Products, Inc. No. 375: Buna-N Rubber Poppet 375-300

Description
The No. 375 check valve is made of a one-piece cast brass body. Designed to operate in any position, a sensitive spring has been added to close the poppet automatically. The rubber poppet is fully-formed around a solid steel insert to provide greater strength in commercial applications. Each valve is tested twice for casting integrity and backflow prevention. All valves are 100% American-Made and built to last. Used for gas and oil applications, including gasoline, hydraulic fluids, diesel fuel, alcohol, kerosene, and mineral oil.
Datasheet
Description
The No. 375 check valve is made of a one-piece cast brass body. Designed to operate in any position, a sensitive spring has been added to close the poppet automatically. The rubber poppet is fully-formed around a solid steel insert to provide greater strength in commercial applications. Each valve is tested twice for casting integrity and backflow prevention. All valves are 100% American-Made and built to last. Used for gas and oil applications, including gasoline, hydraulic fluids, diesel fuel, alcohol, kerosene, and mineral oil.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. 375: Buna-N Rubber Poppet - 375-300 - Strataflo Products, Inc.
Fort Wayne, IN, USA
No. 375: Buna-N Rubber Poppet
375-300
No. 375: Buna-N Rubber Poppet 375-300
The No. 375 check valve is made of a one-piece cast brass body. Designed to operate in any position, a sensitive spring has been added to close the poppet automatically. The rubber poppet is fully-formed around a solid steel insert to provide greater strength in commercial applications. Each valve is tested twice for casting integrity and backflow prevention. All valves are 100% American-Made and built to last. Used for gas and oil applications, including gasoline, hydraulic fluids, diesel fuel, alcohol, kerosene, and mineral oil.

The No. 375 check valve is made of a one-piece cast brass body. Designed to operate in any
position, a sensitive spring has been added to close the poppet automatically. The rubber
poppet is fully-formed around a solid steel insert to provide greater strength in commercial
applications. Each valve is tested twice for casting integrity and backflow prevention. All
valves are 100% American-Made and built to last.
Used for gas and oil applications,
including gasoline, hydraulic fluids,
diesel fuel, alcohol, kerosene, and
mineral oil.

Datasheet

Technical Specifications

  Strataflo Products, Inc.
Product Category Industrial Valves
Product Number 375-300
Product Name No. 375: Buna-N Rubber Poppet
Valve Type Lift Check; Check; Poppet
Primary Material Brass / Bronze
Valve Size 3.00 inch (76.20 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000012701-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Butterfly Valves - Seat-On-Body Butterfly Valves - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
15mm MICROSOL IS - 01-311P-00-H0+H012004+BDH - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.50 mm)
View Details
VALVES - BP-049-SS-T-BSP-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details