The No. 375 check valve is made of a one-piece cast brass body. Designed to operate in any
position, a sensitive spring has been added to close the poppet automatically. The rubber
poppet is fully-formed around a solid steel insert to provide greater strength in commercial
applications. Each valve is tested twice for casting integrity and backflow prevention. All
valves are 100% American-Made and built to last.
Used for gas and oil applications,
including gasoline, hydraulic fluids,
diesel fuel, alcohol, kerosene, and
mineral oil.
| Strataflo Products, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 375-050 |
| Product Name | No. 375: Buna-N Rubber Poppet |
| Valve Type | Lift Check; Check; Poppet |
| Primary Material | Brass / Bronze |
| Valve Size | 0.50 inch (12.70 mm) |
| Maximum Pressure | 200.00 psi (141 m H2O) |
| Number of Ports | 2 |