Strataflo Products, Inc. No. 352, Double-Tapped 352-150

Description
The No. 352 check valve is made of a one-piece cast brass body with heavy bosses added for leak-proof side connections. Designed to operate in any position, a sensitive spring has been added to close the poppet automatically. The rubber poppet is fully-formed around a solid steel insert to provide greater strength in commercial applications. When ordering, specify what size connections are required. All valves are 100% American-made and built to last. Double-tapped check valve is generally used for submersible pump installations or when it is necessary to attach a pressure switch, pressure gauge, snifter valve, drain or blow lines, or adding chemicals.
Datasheet
Description
The No. 352 check valve is made of a one-piece cast brass body with heavy bosses added for leak-proof side connections. Designed to operate in any position, a sensitive spring has been added to close the poppet automatically. The rubber poppet is fully-formed around a solid steel insert to provide greater strength in commercial applications. When ordering, specify what size connections are required. All valves are 100% American-made and built to last. Double-tapped check valve is generally used for submersible pump installations or when it is necessary to attach a pressure switch, pressure gauge, snifter valve, drain or blow lines, or adding chemicals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. 352, Double-Tapped - 352-150 - Strataflo Products, Inc.
Fort Wayne, IN, USA
No. 352, Double-Tapped
352-150
No. 352, Double-Tapped 352-150
The No. 352 check valve is made of a one-piece cast brass body with heavy bosses added for leak-proof side connections. Designed to operate in any position, a sensitive spring has been added to close the poppet automatically. The rubber poppet is fully-formed around a solid steel insert to provide greater strength in commercial applications. When ordering, specify what size connections are required. All valves are 100% American-made and built to last. Double-tapped check valve is generally used for submersible pump installations or when it is necessary to attach a pressure switch, pressure gauge, snifter valve, drain or blow lines, or adding chemicals.

The No. 352 check valve is made of a one-piece cast brass body with heavy bosses added for
leak-proof side connections. Designed to operate in any position, a sensitive spring has been
added to close the poppet automatically. The rubber poppet is fully-formed around a solid
steel insert to provide greater strength in commercial applications. When ordering, specify
what size connections are required. All valves are 100% American-made and built to last.
Double-tapped check valve is generally used
for submersible pump installations or when
it is necessary to attach a pressure switch,
pressure gauge, snifter valve, drain or blow
lines, or adding chemicals.

Datasheet

Technical Specifications

  Strataflo Products, Inc.
Product Category Industrial Valves
Product Number 352-150
Product Name No. 352, Double-Tapped
Valve Type Lift Check; Check; Poppet
Primary Material Brass / Bronze
Valve Size 1.50 inch (38.10 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Solid Wedge Gate Valve - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
VALVES - BP-025-CPVC-T-SW-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.25 inch (6.35 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details