Strataflo Products, Inc. No. 352, Double-Tapped 352-100

Description
The No. 352 check valve is made of a one-piece cast brass body with heavy bosses added for leak-proof side connections. Designed to operate in any position, a sensitive spring has been added to close the poppet automatically. The rubber poppet is fully-formed around a solid steel insert to provide greater strength in commercial applications. When ordering, specify what size connections are required. All valves are 100% American-made and built to last. Double-tapped check valve is generally used for submersible pump installations or when it is necessary to attach a pressure switch, pressure gauge, snifter valve, drain or blow lines, or adding chemicals.
Datasheet
Description
The No. 352 check valve is made of a one-piece cast brass body with heavy bosses added for leak-proof side connections. Designed to operate in any position, a sensitive spring has been added to close the poppet automatically. The rubber poppet is fully-formed around a solid steel insert to provide greater strength in commercial applications. When ordering, specify what size connections are required. All valves are 100% American-made and built to last. Double-tapped check valve is generally used for submersible pump installations or when it is necessary to attach a pressure switch, pressure gauge, snifter valve, drain or blow lines, or adding chemicals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. 352, Double-Tapped - 352-100 - Strataflo Products, Inc.
Fort Wayne, IN, USA
No. 352, Double-Tapped
352-100
No. 352, Double-Tapped 352-100
The No. 352 check valve is made of a one-piece cast brass body with heavy bosses added for leak-proof side connections. Designed to operate in any position, a sensitive spring has been added to close the poppet automatically. The rubber poppet is fully-formed around a solid steel insert to provide greater strength in commercial applications. When ordering, specify what size connections are required. All valves are 100% American-made and built to last. Double-tapped check valve is generally used for submersible pump installations or when it is necessary to attach a pressure switch, pressure gauge, snifter valve, drain or blow lines, or adding chemicals.

The No. 352 check valve is made of a one-piece cast brass body with heavy bosses added for
leak-proof side connections. Designed to operate in any position, a sensitive spring has been
added to close the poppet automatically. The rubber poppet is fully-formed around a solid
steel insert to provide greater strength in commercial applications. When ordering, specify
what size connections are required. All valves are 100% American-made and built to last.
Double-tapped check valve is generally used
for submersible pump installations or when
it is necessary to attach a pressure switch,
pressure gauge, snifter valve, drain or blow
lines, or adding chemicals.

Datasheet

Technical Specifications

  Strataflo Products, Inc.
Product Category Industrial Valves
Product Number 352-100
Product Name No. 352, Double-Tapped
Valve Type Lift Check; Check; Poppet
Primary Material Brass / Bronze
Valve Size 1.00 inch (25.40 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Pressure Control Loading Valve - HV Series - HydraCheck Inc.
Specs
Valve Type Safety
Media Hydraulic
Maximum Pressure 6000.00 psi (4223 m H2O)
View Details
API Globe Valve with Bellows -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Globe
Valve Size 2.00 inch (50.80 mm)
Connection Description BoltFlange; Butt Weld
View Details
Lever Operated Lug-style Butterfly Valve - 531S-8 - Bonomi North America, Inc.
Specs
Valve Type Butterfly
Primary Material Ductile Iron
Valve Size 8.00 inch (203.20 mm)
View Details