The No. 351 check valve is made of a one-piece cast brass body with heavy bosses added for
leak-proof side connections. Designed to operate in any position, a sensitive spring has been
added to close the poppet automatically. The rubber poppet is fully-formed around a solid
steel insert to provide greater strength in commercial applications. When ordering, specify
whether tapping is to be on the inlet or outlet side of the valve and what size connection is
required. All valves are 100% American-made and built to last.
Single-tapped check valve is generally used
for submersible pump installations or when
it is necessary to attach a pressure switch,
pressure gauge, snifter valve, drain or blow
lines, or adding chemicals.
| Strataflo Products, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 351-250 |
| Product Name | No. 351, Single-Tapped |
| Valve Type | Lift Check; Check; Poppet |
| Primary Material | Brass / Bronze |
| Valve Size | 2.50 inch (63.50 mm) |
| Maximum Pressure | 200.00 psi (141 m H2O) |
| Number of Ports | 2 |