Strataflo Products, Inc. No. 351, Single-Tapped 351-125

Description
The No. 351 check valve is made of a one-piece cast brass body with heavy bosses added for leak-proof side connections. Designed to operate in any position, a sensitive spring has been added to close the poppet automatically. The rubber poppet is fully-formed around a solid steel insert to provide greater strength in commercial applications. When ordering, specify whether tapping is to be on the inlet or outlet side of the valve and what size connection is required. All valves are 100% American-made and built to last. Single-tapped check valve is generally used for submersible pump installations or when it is necessary to attach a pressure switch, pressure gauge, snifter valve, drain or blow lines, or adding chemicals.
Datasheet
Description
The No. 351 check valve is made of a one-piece cast brass body with heavy bosses added for leak-proof side connections. Designed to operate in any position, a sensitive spring has been added to close the poppet automatically. The rubber poppet is fully-formed around a solid steel insert to provide greater strength in commercial applications. When ordering, specify whether tapping is to be on the inlet or outlet side of the valve and what size connection is required. All valves are 100% American-made and built to last. Single-tapped check valve is generally used for submersible pump installations or when it is necessary to attach a pressure switch, pressure gauge, snifter valve, drain or blow lines, or adding chemicals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fort Wayne, IN, USA
No. 351, Single-Tapped
351-125
No. 351, Single-Tapped 351-125
The No. 351 check valve is made of a one-piece cast brass body with heavy bosses added for leak-proof side connections. Designed to operate in any position, a sensitive spring has been added to close the poppet automatically. The rubber poppet is fully-formed around a solid steel insert to provide greater strength in commercial applications. When ordering, specify whether tapping is to be on the inlet or outlet side of the valve and what size connection is required. All valves are 100% American-made and built to last. Single-tapped check valve is generally used for submersible pump installations or when it is necessary to attach a pressure switch, pressure gauge, snifter valve, drain or blow lines, or adding chemicals.

The No. 351 check valve is made of a one-piece cast brass body with heavy bosses added for
leak-proof side connections. Designed to operate in any position, a sensitive spring has been
added to close the poppet automatically. The rubber poppet is fully-formed around a solid
steel insert to provide greater strength in commercial applications. When ordering, specify
whether tapping is to be on the inlet or outlet side of the valve and what size connection is
required. All valves are 100% American-made and built to last.
Single-tapped check valve is generally used
for submersible pump installations or when
it is necessary to attach a pressure switch,
pressure gauge, snifter valve, drain or blow
lines, or adding chemicals.

Datasheet

Technical Specifications

  Strataflo Products, Inc.
Product Category Industrial Valves
Product Number 351-125
Product Name No. 351, Single-Tapped
Valve Type Lift Check; Check; Poppet
Primary Material Brass / Bronze
Valve Size 1.25 inch (31.75 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Ultra High Delivery Pressure Regulator, Model 8700 -  - HydraCheck Inc.
Specs
Primary Material Steel
Media Gas
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
Thermal Shut-Off Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Safety; Shut Off
Valve Size 2.00 to 12.00 inch (50.80 to 304.80 mm)
View Details
High Flow Rate Brass Spring Loaded Check Valve - 100002-1/2 - Bonomi North America, Inc.
Specs
Valve Type Check; Shut Off
Primary Material Brass / Bronze
Media Water; Gas
View Details