Strataflo Products, Inc. No. 300: Buna-S Rubber Poppet 300-200

Description
The No. 300 check valve is made of a one-piece cast brass body. Designed to operate in any position, a sensitive spring has been added to close the poppet automatically. The rubber poppet is fully-formed around a solid steel insert to provide greater strength in commercial applications. Each valve is tested twice for casting integrity and backflow prevention. All valves are 100% American-Made and built to last. Used as all purpose check valve for multiple applications, including cold and warm water, ethylene, and glycol.
Datasheet
Description
The No. 300 check valve is made of a one-piece cast brass body. Designed to operate in any position, a sensitive spring has been added to close the poppet automatically. The rubber poppet is fully-formed around a solid steel insert to provide greater strength in commercial applications. Each valve is tested twice for casting integrity and backflow prevention. All valves are 100% American-Made and built to last. Used as all purpose check valve for multiple applications, including cold and warm water, ethylene, and glycol.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. 300: Buna-S Rubber Poppet - 300-200 - Strataflo Products, Inc.
Fort Wayne, IN, USA
No. 300: Buna-S Rubber Poppet
300-200
No. 300: Buna-S Rubber Poppet 300-200
The No. 300 check valve is made of a one-piece cast brass body. Designed to operate in any position, a sensitive spring has been added to close the poppet automatically. The rubber poppet is fully-formed around a solid steel insert to provide greater strength in commercial applications. Each valve is tested twice for casting integrity and backflow prevention. All valves are 100% American-Made and built to last. Used as all purpose check valve for multiple applications, including cold and warm water, ethylene, and glycol.

The No. 300 check valve is made of a one-piece cast brass body. Designed to operate in any
position, a sensitive spring has been added to close the poppet automatically. The rubber
poppet is fully-formed around a solid steel insert to provide greater strength in commercial
applications. Each valve is tested twice for casting integrity and backflow prevention. All
valves are 100% American-Made and built to last.
Used as all purpose check valve for
multiple applications, including cold
and warm water, ethylene, and glycol.

Datasheet

Technical Specifications

  Strataflo Products, Inc.
Product Category Industrial Valves
Product Number 300-200
Product Name No. 300: Buna-S Rubber Poppet
Valve Type Lift Check; Check; Poppet
Primary Material Brass / Bronze
Valve Size 2.00 inch (50.80 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Check Valves, PCV -  - Rotork plc
Specs
Valve Type Check
Media Water; Air
Maximum Pressure 188.00 psi (132 m H2O)
View Details
VALVES - BP-050-SS-T-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MVE-26-GA 7X9 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.25 inch (6.35 mm)
View Details
Slurry Check Valves - AbrasoCheck® - ValvTechnologies, Inc.
Specs
Valve Type Swing; Check
Primary Material Stainless Steel; Steel
Media Slurries
View Details