Strataflo Products, Inc. No. 300: Buna-S Rubber Poppet 300-075

Description
The No. 300 check valve is made of a one-piece cast brass body. Designed to operate in any position, a sensitive spring has been added to close the poppet automatically. The rubber poppet is fully-formed around a solid steel insert to provide greater strength in commercial applications. Each valve is tested twice for casting integrity and backflow prevention. All valves are 100% American-Made and built to last. Used as all purpose check valve for multiple applications, including cold and warm water, ethylene, and glycol.
Datasheet
Description
The No. 300 check valve is made of a one-piece cast brass body. Designed to operate in any position, a sensitive spring has been added to close the poppet automatically. The rubber poppet is fully-formed around a solid steel insert to provide greater strength in commercial applications. Each valve is tested twice for casting integrity and backflow prevention. All valves are 100% American-Made and built to last. Used as all purpose check valve for multiple applications, including cold and warm water, ethylene, and glycol.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. 300: Buna-S Rubber Poppet - 300-075 - Strataflo Products, Inc.
Fort Wayne, IN, USA
No. 300: Buna-S Rubber Poppet
300-075
No. 300: Buna-S Rubber Poppet 300-075
The No. 300 check valve is made of a one-piece cast brass body. Designed to operate in any position, a sensitive spring has been added to close the poppet automatically. The rubber poppet is fully-formed around a solid steel insert to provide greater strength in commercial applications. Each valve is tested twice for casting integrity and backflow prevention. All valves are 100% American-Made and built to last. Used as all purpose check valve for multiple applications, including cold and warm water, ethylene, and glycol.

The No. 300 check valve is made of a one-piece cast brass body. Designed to operate in any
position, a sensitive spring has been added to close the poppet automatically. The rubber
poppet is fully-formed around a solid steel insert to provide greater strength in commercial
applications. Each valve is tested twice for casting integrity and backflow prevention. All
valves are 100% American-Made and built to last.
Used as all purpose check valve for
multiple applications, including cold
and warm water, ethylene, and glycol.

Datasheet

Technical Specifications

  Strataflo Products, Inc.
Product Category Industrial Valves
Product Number 300-075
Product Name No. 300: Buna-S Rubber Poppet
Valve Type Lift Check; Check; Poppet
Primary Material Brass / Bronze
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000009034-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Mud Valves - Mud Valves - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Mud Valves
View Details
15mm MICROSOL Interface - 01-322E-06-HP A1151 AWP - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Maximum Pressure 21.76 to 145.04 psi (15.31 to 102 m H2O)
View Details
VALVES - BP-049-SS-T-SW-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details