Strataflo Products, Inc. No. 275: Buna-N Rubber Poppet 275-200

Description
The Buna-N rubber poppet is molded to a stainless steel stem, with all other internal parts also made of stainless steel. They are manufactured from a one piece cast brass body. The unique strainer consists of a helically wound stainless steel spring wire which is durable and cannot corrode. Each valve is tested twice for casting integrity and backflow prevention. All valves are 100% American-Made and built to last. Used for gasoline and oil applications, including gasoline, hydraulic fluids, diesel fuel, alcohol, kerosene, and mineral oil.
Datasheet
Description
The Buna-N rubber poppet is molded to a stainless steel stem, with all other internal parts also made of stainless steel. They are manufactured from a one piece cast brass body. The unique strainer consists of a helically wound stainless steel spring wire which is durable and cannot corrode. Each valve is tested twice for casting integrity and backflow prevention. All valves are 100% American-Made and built to last. Used for gasoline and oil applications, including gasoline, hydraulic fluids, diesel fuel, alcohol, kerosene, and mineral oil.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. 275: Buna-N Rubber Poppet - 275-200 - Strataflo Products, Inc.
Fort Wayne, IN, USA
No. 275: Buna-N Rubber Poppet
275-200
No. 275: Buna-N Rubber Poppet 275-200
The Buna-N rubber poppet is molded to a stainless steel stem, with all other internal parts also made of stainless steel. They are manufactured from a one piece cast brass body. The unique strainer consists of a helically wound stainless steel spring wire which is durable and cannot corrode. Each valve is tested twice for casting integrity and backflow prevention. All valves are 100% American-Made and built to last. Used for gasoline and oil applications, including gasoline, hydraulic fluids, diesel fuel, alcohol, kerosene, and mineral oil.

The Buna-N rubber poppet is molded to a stainless steel stem, with all other internal parts
also made of stainless steel. They are manufactured from a one piece cast brass body. The
unique strainer consists of a helically wound stainless steel spring wire which is durable and
cannot corrode. Each valve is tested twice for casting integrity and backflow prevention. All
valves are 100% American-Made and built to last.
Used for gasoline and oil applications,
including gasoline, hydraulic fluids, diesel
fuel, alcohol, kerosene, and mineral oil.

Datasheet

Technical Specifications

  Strataflo Products, Inc.
Product Category Industrial Valves
Product Number 275-200
Product Name No. 275: Buna-N Rubber Poppet
Valve Type Foot Valve; Check; Poppet
Primary Material Brass / Bronze
Valve Size 2.00 inch (50.80 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000009303-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Butterfly Valves - Seat-On-Body Butterfly Valves - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
15mm MICROSOL - 01-221P204-H0+631A1+AYZ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.08 inch (2.00 mm)
View Details
VALVES - BP-038-SS-T-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.38 inch (9.52 mm)
View Details