Strataflo Products, Inc. No. 2400: Nickel-Plated with Metal Poppet 2400-200

Description
The No. 2400 is electroless nickel plated inside and outside, with all other internal parts of stainless steel. The proprietary stainless steel poppets are finely machined for a metal-tometal seal. Designed to operate in any position, a sensitive spring has been added to close the poppet automatically. Each valve is tested twice for casting integrity and backflow prevention. All valves are 100% American-Made and built to last. For food, beverage and other applications where exposed brass is not acceptable. Steam 75 lbs.
Datasheet
Description
The No. 2400 is electroless nickel plated inside and outside, with all other internal parts of stainless steel. The proprietary stainless steel poppets are finely machined for a metal-tometal seal. Designed to operate in any position, a sensitive spring has been added to close the poppet automatically. Each valve is tested twice for casting integrity and backflow prevention. All valves are 100% American-Made and built to last. For food, beverage and other applications where exposed brass is not acceptable. Steam 75 lbs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. 2400: Nickel-Plated with Metal Poppet - 2400-200 - Strataflo Products, Inc.
Fort Wayne, IN, USA
No. 2400: Nickel-Plated with Metal Poppet
2400-200
No. 2400: Nickel-Plated with Metal Poppet 2400-200
The No. 2400 is electroless nickel plated inside and outside, with all other internal parts of stainless steel. The proprietary stainless steel poppets are finely machined for a metal-tometal seal. Designed to operate in any position, a sensitive spring has been added to close the poppet automatically. Each valve is tested twice for casting integrity and backflow prevention. All valves are 100% American-Made and built to last. For food, beverage and other applications where exposed brass is not acceptable. Steam 75 lbs.

The No. 2400 is electroless nickel plated inside and outside, with all other internal parts of
stainless steel. The proprietary stainless steel poppets are finely machined for a metal-tometal
seal. Designed to operate in any position, a sensitive spring has been added to close the
poppet automatically. Each valve is tested twice for casting integrity and backflow prevention.
All valves are 100% American-Made and built to last.
For food, beverage and other
applications where exposed brass is
not acceptable. Steam 75 lbs.

Datasheet

Technical Specifications

  Strataflo Products, Inc.
Product Category Industrial Valves
Product Number 2400-200
Product Name No. 2400: Nickel-Plated with Metal Poppet
Valve Type Lift Check; Check; Poppet
Primary Material Brass / Bronze
Valve Size 2.00 inch (50.80 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000009917-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
22mm MINISOL - 09-311-103-20+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.06 inch (1.60 mm)
View Details
VALVES - BP-025-SS-T - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details