Strataflo Products, Inc. No. 201: Stainless Steel Poppet 201-125

Description
The No. 201 is equipped with a stainless steel poppet, ruggedly constructed and suitable for a wide variety of applications. They are manufactured from a one piece cast brass body. The unique strainer consists of a helically wound stainless steel spring wire which is durable and cannot corrode. Each valve is tested twice for casting integrity and backflow prevention. All valves are 100% American-Made and built to last. Used as an all purpose foot valve for multiple applications, including cold water, ethylene and glycol.
Datasheet
Description
The No. 201 is equipped with a stainless steel poppet, ruggedly constructed and suitable for a wide variety of applications. They are manufactured from a one piece cast brass body. The unique strainer consists of a helically wound stainless steel spring wire which is durable and cannot corrode. Each valve is tested twice for casting integrity and backflow prevention. All valves are 100% American-Made and built to last. Used as an all purpose foot valve for multiple applications, including cold water, ethylene and glycol.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. 201: Stainless Steel Poppet - 201-125 - Strataflo Products, Inc.
Fort Wayne, IN, USA
No. 201: Stainless Steel Poppet
201-125
No. 201: Stainless Steel Poppet 201-125
The No. 201 is equipped with a stainless steel poppet, ruggedly constructed and suitable for a wide variety of applications. They are manufactured from a one piece cast brass body. The unique strainer consists of a helically wound stainless steel spring wire which is durable and cannot corrode. Each valve is tested twice for casting integrity and backflow prevention. All valves are 100% American-Made and built to last. Used as an all purpose foot valve for multiple applications, including cold water, ethylene and glycol.

The No. 201 is equipped with a stainless steel poppet, ruggedly constructed and suitable for
a wide variety of applications. They are manufactured from a one piece cast brass body. The
unique strainer consists of a helically wound stainless steel spring wire which is durable and
cannot corrode. Each valve is tested twice for casting integrity and backflow prevention. All
valves are 100% American-Made and built to last.
Used as an all purpose foot valve for multiple
applications, including cold water, ethylene
and glycol.

Datasheet

Technical Specifications

  Strataflo Products, Inc.
Product Category Industrial Valves
Product Number 201-125
Product Name No. 201: Stainless Steel Poppet
Valve Type Foot Valve; Check; Poppet
Primary Material Brass / Bronze
Valve Size 1.25 inch (31.75 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

FAIRCHILD - Pressure Regulators, M30 -  - Rotork plc
Specs
Media Water
Maximum Pressure 100.00 psi (70.38 m H2O)
View Details
VALVES - BP90-025-CPVC-T-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.25 inch (6.35 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MSE-30-C LESS CONN 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A
Valve Size 0.25 inch (6.35 mm)
View Details
Trunnion Metal Seated Ball Valves - Nextech® E - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal
Media Water; Gas
View Details