Strataflo Products, Inc. No. 201: Stainless Steel Poppet 201-100

Description
The No. 201 is equipped with a stainless steel poppet, ruggedly constructed and suitable for a wide variety of applications. They are manufactured from a one piece cast brass body. The unique strainer consists of a helically wound stainless steel spring wire which is durable and cannot corrode. Each valve is tested twice for casting integrity and backflow prevention. All valves are 100% American-Made and built to last. Used as an all purpose foot valve for multiple applications, including cold water, ethylene and glycol.
Datasheet
Description
The No. 201 is equipped with a stainless steel poppet, ruggedly constructed and suitable for a wide variety of applications. They are manufactured from a one piece cast brass body. The unique strainer consists of a helically wound stainless steel spring wire which is durable and cannot corrode. Each valve is tested twice for casting integrity and backflow prevention. All valves are 100% American-Made and built to last. Used as an all purpose foot valve for multiple applications, including cold water, ethylene and glycol.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. 201: Stainless Steel Poppet - 201-100 - Strataflo Products, Inc.
Fort Wayne, IN, USA
No. 201: Stainless Steel Poppet
201-100
No. 201: Stainless Steel Poppet 201-100
The No. 201 is equipped with a stainless steel poppet, ruggedly constructed and suitable for a wide variety of applications. They are manufactured from a one piece cast brass body. The unique strainer consists of a helically wound stainless steel spring wire which is durable and cannot corrode. Each valve is tested twice for casting integrity and backflow prevention. All valves are 100% American-Made and built to last. Used as an all purpose foot valve for multiple applications, including cold water, ethylene and glycol.

The No. 201 is equipped with a stainless steel poppet, ruggedly constructed and suitable for
a wide variety of applications. They are manufactured from a one piece cast brass body. The
unique strainer consists of a helically wound stainless steel spring wire which is durable and
cannot corrode. Each valve is tested twice for casting integrity and backflow prevention. All
valves are 100% American-Made and built to last.
Used as an all purpose foot valve for multiple
applications, including cold water, ethylene
and glycol.

Datasheet

Technical Specifications

  Strataflo Products, Inc.
Product Category Industrial Valves
Product Number 201-100
Product Name No. 201: Stainless Steel Poppet
Valve Type Foot Valve; Check; Poppet
Primary Material Brass / Bronze
Valve Size 1.00 inch (25.40 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Full Port Lead Free Brass Ball Valve - 171LLF-1-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
500 Selective Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details
1 1/2 in. Size Foot Valve|Master File - FV150 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 1.50 inch (38.10 mm)
View Details