Strataflo Products, Inc. No. 200: Buna-S Rubber Poppet 200-150

Description
The No. 200 contains a silicone treated Buna-S rubber poppet, designed to open easily and be more durable than O-rings. Being flexible, they cannot leak. They are manufactured from a one piece cast brass body. The unique strainer consists of a helically wound stainless steel spring wire which is durable and cannot corrode. Each valve is tested twice for casting integrity and backflow prevention. All valves are 100% American-Made and built to last. Used as an all purpose foot valve for multiple applications, including cold water, ethylene and glycol.
Datasheet
Description
The No. 200 contains a silicone treated Buna-S rubber poppet, designed to open easily and be more durable than O-rings. Being flexible, they cannot leak. They are manufactured from a one piece cast brass body. The unique strainer consists of a helically wound stainless steel spring wire which is durable and cannot corrode. Each valve is tested twice for casting integrity and backflow prevention. All valves are 100% American-Made and built to last. Used as an all purpose foot valve for multiple applications, including cold water, ethylene and glycol.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. 200: Buna-S Rubber Poppet - 200-150 - Strataflo Products, Inc.
Fort Wayne, IN, USA
No. 200: Buna-S Rubber Poppet
200-150
No. 200: Buna-S Rubber Poppet 200-150
The No. 200 contains a silicone treated Buna-S rubber poppet, designed to open easily and be more durable than O-rings. Being flexible, they cannot leak. They are manufactured from a one piece cast brass body. The unique strainer consists of a helically wound stainless steel spring wire which is durable and cannot corrode. Each valve is tested twice for casting integrity and backflow prevention. All valves are 100% American-Made and built to last. Used as an all purpose foot valve for multiple applications, including cold water, ethylene and glycol.

The No. 200 contains a silicone treated Buna-S rubber poppet, designed to open easily
and be more durable than O-rings. Being flexible, they cannot leak. They are manufactured
from a one piece cast brass body. The unique strainer consists of a helically wound stainless
steel spring wire which is durable and cannot corrode. Each valve is tested twice for casting
integrity and backflow prevention. All valves are 100% American-Made and built to last.
Used as an all purpose foot valve for multiple
applications, including cold water, ethylene
and glycol.

Datasheet

Technical Specifications

  Strataflo Products, Inc.
Product Category Industrial Valves
Product Number 200-150
Product Name No. 200: Buna-S Rubber Poppet
Valve Type Foot Valve; Check; Poppet
Primary Material Brass / Bronze
Valve Size 1.50 inch (38.10 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

FAIRCHILD - Pressure Regulators, M30BP -  - Rotork plc
Specs
Media Water
Maximum Pressure 100.00 psi (70.38 m H2O)
Actuation Pneumatic
View Details
VALVES - BP-100-PVDF-T-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 1.00 inch (25.40 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MSE-25-Z LESS CONN 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A
Valve Size 0.25 inch (6.35 mm)
View Details
Coking Valves - Switch Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Connection Description BoltFlange
View Details