Storm Interface - UK Keypad, Polymer and Display Window, With 4X20 LCD FT2K0803

Description
Deployed in outdoor car washes and industrial scales, this integrated keypad and display module is extremely tough and weather resistant. The module is designed for easy installation into a control panel with provision for fixing an encoder board behind the keypad. The scratch resistant polycarbonate window provides protection for any display fitted. Features: Separate Keypad and LCD Connections Available with a 4-Line/20-Character Back-Lit LCD Available ‘Non-Loaded’ — Ready to Accept Your LCD or VFD Storm's RS-232 Keypad Interface Can Be Used to Drive the LCD Specifications: FT1K Spec: Brushed Stainless Steel Front Plate with Engraved Metal Keys FT2K Spec: Brushed Stainless Steel Front Plate with Laser Engraved Polymer Keys FT4K Spec: Black Polycarbonate Front Plate with Custom GFX Keys ( For Details of GFX Legend and Color Tiles, See the STORM GFX Series Keypad Section)
Description
Deployed in outdoor car washes and industrial scales, this integrated keypad and display module is extremely tough and weather resistant. The module is designed for easy installation into a control panel with provision for fixing an encoder board behind the keypad. The scratch resistant polycarbonate window provides protection for any display fitted. Features: Separate Keypad and LCD Connections Available with a 4-Line/20-Character Back-Lit LCD Available ‘Non-Loaded’ — Ready to Accept Your LCD or VFD Storm's RS-232 Keypad Interface Can Be Used to Drive the LCD Specifications: FT1K Spec: Brushed Stainless Steel Front Plate with Engraved Metal Keys FT2K Spec: Brushed Stainless Steel Front Plate with Laser Engraved Polymer Keys FT4K Spec: Black Polycarbonate Front Plate with Custom GFX Keys ( For Details of GFX Legend and Color Tiles, See the STORM GFX Series Keypad Section)

Suppliers

Company
Product
Description
Supplier Links
Keypad, Polymer and Display Window, With 4X20 LCD - 70102241 - Allied Electronics, Inc.
Fort Worth, TX, USA
Keypad, Polymer and Display Window, With 4X20 LCD
70102241
Keypad, Polymer and Display Window, With 4X20 LCD 70102241
Deployed in outdoor car washes and industrial scales, this integrated keypad and display module is extremely tough and weather resistant. The module is designed for easy installation into a control panel with provision for fixing an encoder board behind the keypad. The scratch resistant polycarbonate window provides protection for any display fitted. Features: Separate Keypad and LCD Connections Available with a 4-Line/20-Character Back-Lit LCD Available ‘Non-Loaded’ — Ready to Accept Your LCD or VFD Storm's RS-232 Keypad Interface Can Be Used to Drive the LCD Specifications: FT1K Spec: Brushed Stainless Steel Front Plate with Engraved Metal Keys FT2K Spec: Brushed Stainless Steel Front Plate with Laser Engraved Polymer Keys FT4K Spec: Black Polycarbonate Front Plate with Custom GFX Keys ( For Details of GFX Legend and Color Tiles, See the STORM GFX Series Keypad Section)

Deployed in outdoor car washes and industrial scales, this integrated keypad and display module is extremely tough and weather resistant. The module is designed for easy installation into a control panel with provision for fixing an encoder board behind the keypad. The scratch resistant polycarbonate window provides protection for any display fitted.
Features:

  • Separate Keypad and LCD Connections
  • Available with a 4-Line/20-Character Back-Lit LCD
  • Available ‘Non-Loaded’ — Ready to Accept Your LCD or VFD
  • Storm's RS-232 Keypad Interface Can Be Used to Drive the LCD
    Specifications:
  • FT1K Spec: Brushed Stainless Steel Front Plate with Engraved Metal Keys
  • FT2K Spec: Brushed Stainless Steel Front Plate with Laser Engraved Polymer Keys
  • FT4K Spec: Black Polycarbonate Front Plate with Custom GFX Keys ( For Details of GFX Legend and Color Tiles, See the STORM GFX Series Keypad Section)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Keypads
Product Number 70102241
Product Name Keypad, Polymer and Display Window, With 4X20 LCD
Standard Keypad Size Other Size
Unlock Full Specs
to access all available technical data

Similar Products

Keypads - 2591167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Keypad Size 3x4; Other Size
Other Keypad Size 3 x 4
Keypad Output X-Y; Other
View Details
Keypad Switches - 360-2297-ND - DigiKey
Specs
Standard Keypad Size 4x4
Mounting Front Panel
Keypad Output X-Y
View Details
2 suppliers
LectroCount™ Electronic Register Lap Pad -  - Liquid Controls Group; a Unit of IDEX Corporation
Liquid Controls Group; a Unit of IDEX Corporation
Specs
Standard Keypad Size Other Size
Other Keypad Size 6x4
Mounting Front Panel
View Details
X-keys Stick PS/2 - XKS-80-PS2 - P.I. Engineering, Inc.
P.I. Engineering, Inc.
Specs
Standard Keypad Size Other Size
Other Keypad Size 16x1
Mounting Front Panel
View Details