Storm Interface - UK Keypad, Illuminated 6000 Series Mount Kit 6000-MK0003

Description
Storm keypads are groups of switches used to enter data into computers and controllers of electronic systems. They are designed and manufactured to resist damage by liquids, dust, vibration, and shock. Storm 1000 Series, PLX Series, and GFX Series are identical in size and mounting specifications, allowing easy price/performance selection for different environments. Available in 4, 12, and 16 key versions, each keypad is available in two legend formats. The 4 key version is available with either arrow or F1-F4 keys. The 12 and 16 key versions are available in telephone or calculator legend format. All keypads include instructions and a sealing gasket. Storm's 6000 Series keypad is perfectly suited for vending applications, access control devices or any public data entry device. Large, brightly colored keys with raised tactile symbols ensure maximum usability by those with visual or mobility impairments. The 6000 Series keypad features Storm's patented weather and vandal resistant switch technology, which allows these devices to be confidently deployed in the harshest outdoor/public environments. Illuminated 6000 Series Keypad: Make data entry as easy as possible, with large, bright keys. Each key on Storm's illuminated 6000 Series Keypad is back-lit by powerful 4.5 volt LEDs. The LEDs behind each key can be individually controlled to provide feedback to users. Rugged, Reliable and Responsive Data Entry Vandal Resistant (20J BS EN 60068-2-75: 1997) Weather Resistant (IP65) Large Buttons for Clarity and Ease of Use High Contrast, Laser Engraved Keytop Graphics Raised Tactile Symbols on Colored Function Keys Raised ‘Home Pip’ on the ‘5’ Key Overall Dimensions: 124.0 mm × 118.5 mm × 17.5 mm Front Plate: Brushed Stainless Steel Keys: Super High Impact Polymer
Description
Storm keypads are groups of switches used to enter data into computers and controllers of electronic systems. They are designed and manufactured to resist damage by liquids, dust, vibration, and shock. Storm 1000 Series, PLX Series, and GFX Series are identical in size and mounting specifications, allowing easy price/performance selection for different environments. Available in 4, 12, and 16 key versions, each keypad is available in two legend formats. The 4 key version is available with either arrow or F1-F4 keys. The 12 and 16 key versions are available in telephone or calculator legend format. All keypads include instructions and a sealing gasket. Storm's 6000 Series keypad is perfectly suited for vending applications, access control devices or any public data entry device. Large, brightly colored keys with raised tactile symbols ensure maximum usability by those with visual or mobility impairments. The 6000 Series keypad features Storm's patented weather and vandal resistant switch technology, which allows these devices to be confidently deployed in the harshest outdoor/public environments. Illuminated 6000 Series Keypad: Make data entry as easy as possible, with large, bright keys. Each key on Storm's illuminated 6000 Series Keypad is back-lit by powerful 4.5 volt LEDs. The LEDs behind each key can be individually controlled to provide feedback to users. Rugged, Reliable and Responsive Data Entry Vandal Resistant (20J BS EN 60068-2-75: 1997) Weather Resistant (IP65) Large Buttons for Clarity and Ease of Use High Contrast, Laser Engraved Keytop Graphics Raised Tactile Symbols on Colored Function Keys Raised ‘Home Pip’ on the ‘5’ Key Overall Dimensions: 124.0 mm × 118.5 mm × 17.5 mm Front Plate: Brushed Stainless Steel Keys: Super High Impact Polymer

Suppliers

Company
Product
Description
Supplier Links
Keypad, Illuminated 6000 Series Mount Kit - 70102236 - Allied Electronics, Inc.
Fort Worth, TX, USA
Keypad, Illuminated 6000 Series Mount Kit
70102236
Keypad, Illuminated 6000 Series Mount Kit 70102236
Storm keypads are groups of switches used to enter data into computers and controllers of electronic systems. They are designed and manufactured to resist damage by liquids, dust, vibration, and shock. Storm 1000 Series, PLX Series, and GFX Series are identical in size and mounting specifications, allowing easy price/performance selection for different environments. Available in 4, 12, and 16 key versions, each keypad is available in two legend formats. The 4 key version is available with either arrow or F1-F4 keys. The 12 and 16 key versions are available in telephone or calculator legend format. All keypads include instructions and a sealing gasket. Storm's 6000 Series keypad is perfectly suited for vending applications, access control devices or any public data entry device. Large, brightly colored keys with raised tactile symbols ensure maximum usability by those with visual or mobility impairments. The 6000 Series keypad features Storm's patented weather and vandal resistant switch technology, which allows these devices to be confidently deployed in the harshest outdoor/public environments. Illuminated 6000 Series Keypad: Make data entry as easy as possible, with large, bright keys. Each key on Storm's illuminated 6000 Series Keypad is back-lit by powerful 4.5 volt LEDs. The LEDs behind each key can be individually controlled to provide feedback to users. Rugged, Reliable and Responsive Data Entry Vandal Resistant (20J BS EN 60068-2-75: 1997) Weather Resistant (IP65) Large Buttons for Clarity and Ease of Use High Contrast, Laser Engraved Keytop Graphics Raised Tactile Symbols on Colored Function Keys Raised ‘Home Pip’ on the ‘5’ Key Overall Dimensions: 124.0 mm × 118.5 mm × 17.5 mm Front Plate: Brushed Stainless Steel Keys: Super High Impact Polymer

Storm keypads are groups of switches used to enter data into computers and controllers of electronic systems. They are designed and manufactured to resist damage by liquids, dust, vibration, and shock. Storm 1000 Series, PLX Series, and GFX Series are identical in size and mounting specifications, allowing easy price/performance selection for different environments. Available in 4, 12, and 16 key versions, each keypad is available in two legend formats. The 4 key version is available with either arrow or F1-F4 keys. The 12 and 16 key versions are available in telephone or calculator legend format. All keypads include instructions and a sealing gasket.
Storm's 6000 Series keypad is perfectly suited for vending applications, access control devices or any public data entry device. Large, brightly colored keys with raised tactile symbols ensure maximum usability by those with visual or mobility impairments. The 6000 Series keypad features Storm's patented weather and vandal resistant switch technology, which allows these devices to be confidently deployed in the harshest outdoor/public environments. Illuminated 6000 Series Keypad: Make data entry as easy as possible, with large, bright keys. Each key on Storm's illuminated 6000 Series Keypad is back-lit by powerful 4.5 volt LEDs. The LEDs behind each key can be individually controlled to provide feedback to users.

  • Rugged, Reliable and Responsive Data Entry
  • Vandal Resistant (20J BS EN 60068-2-75: 1997)
  • Weather Resistant (IP65)
  • Large Buttons for Clarity and Ease of Use
  • High Contrast, Laser Engraved Keytop Graphics
  • Raised Tactile Symbols on Colored Function Keys
  • Raised ‘Home Pip’ on the ‘5’ Key
  • Overall Dimensions: 124.0 mm × 118.5 mm × 17.5 mm
  • Front Plate: Brushed Stainless Steel
  • Keys: Super High Impact Polymer
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Keypads
Product Number 70102236
Product Name Keypad, Illuminated 6000 Series Mount Kit
Unlock Full Specs
to access all available technical data

Similar Products

Keypads - 2300-FMBN16BD - New Yorker Electronics Co., Inc.
Specs
Keypad Style Membrane Overlay
View Details
2 suppliers
Keypads - 146428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Keypad Size Other Size
Other Keypad Size 4 x 3
Keypad Output Other
View Details
Keypad Switches - GH7449-ND - DigiKey
Specs
Standard Keypad Size 3x4
Mounting Front Panel
Keypad Output X-Y
View Details
 - AXIS T8310 - AXIS Communications, Inc.
AXIS Communications, Inc.
View Details