Storm Interface - UK Keypad Switches 6000-210023

Description
Keypad Switch 16 Polymer Keys Conductive Rubber Contacts Matrix Output Non-Illuminated 0.05A @ 24VDC
Request a Quote Datasheet
Description
Keypad Switch 16 Polymer Keys Conductive Rubber Contacts Matrix Output Non-Illuminated 0.05A @ 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keypad Switches - MGR1620-ND - DigiKey
Thief River Falls, MN, United States
Keypad Switches
MGR1620-ND
Keypad Switches MGR1620-ND
Keypad Switch 16 Polymer Keys Conductive Rubber Contacts Matrix Output Non-Illuminated 0.05A @ 24VDC

Keypad Switch 16 Polymer Keys Conductive Rubber Contacts Matrix Output Non-Illuminated 0.05A @ 24VDC

Buy Now Datasheet
Keypads, Matrix Output, Vandal Resistant, Weather Resistant - 70102227 - Allied Electronics, Inc.
Fort Worth, TX, USA
Keypads, Matrix Output, Vandal Resistant, Weather Resistant
70102227
Keypads, Matrix Output, Vandal Resistant, Weather Resistant 70102227
Storm keypads are groups of switches used to enter data into computers and controllers of electronic systems. They are designed and manufactured to resist damage by liquids, dust, vibration, and shock. Storm 1000 Series, PLX Series, and GFX Series are identical in size and mounting specifications, allowing easy price/performance selection for different environments. Available in 4, 12, and 16 key versions, each keypad is available in two legend formats. The 4 key version is available with either arrow or F1-F4 keys. The 12 and 16 key versions are available in telephone or calculator legend format. All keypads include instructions and a sealing gasket. Storm's 6000 Series keypad is perfectly suited for vending applications, access control devices or any public data entry device. Large, brightly colored keys with raised tactile symbols ensure maximum usability by those with visual or mobility impairments. The 6000 Series keypad features Storm's patented weather and vandal resistant switch technology, which allows these devices to be confidently deployed in the harshest outdoor/public environments. Illuminated 6000 Series Keypad: Make data entry as easy as possible, with large, bright keys. Each key on Storm's illuminated 6000 Series Keypad is back-lit by powerful 4.5 volt LEDs. The LEDs behind each key can be individually controlled to provide feedback to users. Rugged, Reliable and Responsive Data Entry Vandal Resistant (20J BS EN 60068-2-75: 1997) Weather Resistant (IP65) Large Buttons for Clarity and Ease of Use High Contrast, Laser Engraved Keytop Graphics Raised Tactile Symbols on Colored Function Keys Raised ‘Home Pip’ on the ‘5’ Key Overall Dimensions: 124.0 mm × 118.5 mm × 17.5 mm Front Plate: Brushed Stainless Steel Keys: Super High Impact Polymer

Storm keypads are groups of switches used to enter data into computers and controllers of electronic systems. They are designed and manufactured to resist damage by liquids, dust, vibration, and shock. Storm 1000 Series, PLX Series, and GFX Series are identical in size and mounting specifications, allowing easy price/performance selection for different environments. Available in 4, 12, and 16 key versions, each keypad is available in two legend formats. The 4 key version is available with either arrow or F1-F4 keys. The 12 and 16 key versions are available in telephone or calculator legend format. All keypads include instructions and a sealing gasket.
Storm's 6000 Series keypad is perfectly suited for vending applications, access control devices or any public data entry device. Large, brightly colored keys with raised tactile symbols ensure maximum usability by those with visual or mobility impairments. The 6000 Series keypad features Storm's patented weather and vandal resistant switch technology, which allows these devices to be confidently deployed in the harshest outdoor/public environments. Illuminated 6000 Series Keypad: Make data entry as easy as possible, with large, bright keys. Each key on Storm's illuminated 6000 Series Keypad is back-lit by powerful 4.5 volt LEDs. The LEDs behind each key can be individually controlled to provide feedback to users.

  • Rugged, Reliable and Responsive Data Entry
  • Vandal Resistant (20J BS EN 60068-2-75: 1997)
  • Weather Resistant (IP65)
  • Large Buttons for Clarity and Ease of Use
  • High Contrast, Laser Engraved Keytop Graphics
  • Raised Tactile Symbols on Colored Function Keys
  • Raised ‘Home Pip’ on the ‘5’ Key
  • Overall Dimensions: 124.0 mm × 118.5 mm × 17.5 mm
  • Front Plate: Brushed Stainless Steel
  • Keys: Super High Impact Polymer
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Industrial Keypads Industrial Keypads
Product Number MGR1620-ND 70102227
Product Name Keypad Switches Keypads, Matrix Output, Vandal Resistant, Weather Resistant
Standard Keypad Size 4x4
Mounting Rear Panel
Keypad Output X-Y
Keypad Style Conductive Rubber Overlay; Other Style
Connector Style Other
Unlock Full Specs
to access all available technical data

Similar Products

12 and 16 Key Illuminated Membrane Keypads - FM-Series - NKK Switches
Specs
Standard Keypad Size 3x4; 4x4 (optional feature)
Mounting Front Panel
Keypad Style Full Travel Keypad Buttons
View Details
Numeric Keypads - 8418294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Style Other
View Details
Keypad Switches - 84S-BC2-016-ND - DigiKey
Specs
Standard Keypad Size 4x4
Mounting Front Panel
Keypad Output Single Pole/Common Bus
View Details
 - AXIS T8310 - AXIS Communications, Inc.
AXIS Communications, Inc.
View Details