Storm Interface - UK Keypad, 3000 Series, 4 Key, F1-F4 Keys 3K042203

Description
These keypads are designed, manufactured and tested to resist damage by liquids, dirt, vibration and shock. Between both the 1000 and 3000 Series, the 4-, 12- and 16-key versions are identical in size and connection specification. This allows for price/performance selection for different applications. 3000 Series: Ideal for Indoor or Sheltered Outdoor Environments Weather, Water and Dust Resistant to IP54 Spec Case: General Service Polymer Keys: Laser Engraved Polymer
Description
These keypads are designed, manufactured and tested to resist damage by liquids, dirt, vibration and shock. Between both the 1000 and 3000 Series, the 4-, 12- and 16-key versions are identical in size and connection specification. This allows for price/performance selection for different applications. 3000 Series: Ideal for Indoor or Sheltered Outdoor Environments Weather, Water and Dust Resistant to IP54 Spec Case: General Service Polymer Keys: Laser Engraved Polymer

Suppliers

Company
Product
Description
Supplier Links
Keypad, 3000 Series, 4 Key, F1-F4 Keys - 70102248 - Allied Electronics, Inc.
Fort Worth, TX, USA
Keypad, 3000 Series, 4 Key, F1-F4 Keys
70102248
Keypad, 3000 Series, 4 Key, F1-F4 Keys 70102248
These keypads are designed, manufactured and tested to resist damage by liquids, dirt, vibration and shock. Between both the 1000 and 3000 Series, the 4-, 12- and 16-key versions are identical in size and connection specification. This allows for price/performance selection for different applications. 3000 Series: Ideal for Indoor or Sheltered Outdoor Environments Weather, Water and Dust Resistant to IP54 Spec Case: General Service Polymer Keys: Laser Engraved Polymer

These keypads are designed, manufactured and tested to resist damage by liquids, dirt, vibration and shock. Between both the 1000 and 3000 Series, the 4-, 12- and 16-key versions are identical in size and connection specification. This allows for price/performance selection for different applications.
3000 Series:

  • Ideal for Indoor or Sheltered Outdoor Environments
  • Weather, Water and Dust Resistant to IP54 Spec
  • Case: General Service Polymer
  • Keys: Laser Engraved Polymer
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Keypads
Product Number 70102248
Product Name Keypad, 3000 Series, 4 Key, F1-F4 Keys
Standard Keypad Size 1x4
Unlock Full Specs
to access all available technical data

Similar Products

Keypad Switches - 360-2296-ND - DigiKey
Specs
Standard Keypad Size 4x4
Mounting Front Panel
Keypad Output X-Y
View Details
2 suppliers
Keypads - 6903179 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Keypad Size 4x4; Other Size
Other Keypad Size 4 x 4
Keypad Output X-Y; Other
View Details
Vandal Resistant, LED Indicator Keypads - 37F - Grayhill, Inc.
Specs
Standard Keypad Size 3x4; 4x4
Mounting Front Panel
Keypad Style Other Style
View Details
 - AXIS T8310 - AXIS Communications, Inc.
AXIS Communications, Inc.
View Details