Storm Interface - UK Keyboard; PS2/USB; 93; 346 mm; 137 mm; 3.5 mm; -20 to degC 2230-220023

Description
STORM 2210, 2220, and 2230 keyboards are constructed to survive in exposed, unsupervised, public environments. Their responsive key action ensures rapid, reliable and responsive data entry in tough, wet, or industrial conditions. A hardened stainless steel front plate and captive, high-impact polymer keys ensure the keyboard's resistance to abuse. Specifications: 2210 Keyboard: 61 Keys. Basic alpha-numeric keys. 2220 Keyboard: 75 Keys. With function row keys. 2230 Keyboard: 92 Keys. With number pad keys. Keys: Black polymer with white characte Features: Tough, Industrial Strength Construction Permanent Laser Engraved Keytop Characters Sealed Against Water and Dust to IP65 Specification Resistant to Most Corrosives and Cleaning Agents PC Connection Cables Sold Separately
Description
STORM 2210, 2220, and 2230 keyboards are constructed to survive in exposed, unsupervised, public environments. Their responsive key action ensures rapid, reliable and responsive data entry in tough, wet, or industrial conditions. A hardened stainless steel front plate and captive, high-impact polymer keys ensure the keyboard's resistance to abuse. Specifications: 2210 Keyboard: 61 Keys. Basic alpha-numeric keys. 2220 Keyboard: 75 Keys. With function row keys. 2230 Keyboard: 92 Keys. With number pad keys. Keys: Black polymer with white characte Features: Tough, Industrial Strength Construction Permanent Laser Engraved Keytop Characters Sealed Against Water and Dust to IP65 Specification Resistant to Most Corrosives and Cleaning Agents PC Connection Cables Sold Separately

Suppliers

Company
Product
Description
Supplier Links
Keyboard; PS2/USB; 93; 346 mm; 137 mm; 3.5 mm; -20 to degC - 70102231 - Allied Electronics, Inc.
Fort Worth, TX, USA
Keyboard; PS2/USB; 93; 346 mm; 137 mm; 3.5 mm; -20 to degC
70102231
Keyboard; PS2/USB; 93; 346 mm; 137 mm; 3.5 mm; -20 to degC 70102231
STORM 2210, 2220, and 2230 keyboards are constructed to survive in exposed, unsupervised, public environments. Their responsive key action ensures rapid, reliable and responsive data entry in tough, wet, or industrial conditions. A hardened stainless steel front plate and captive, high-impact polymer keys ensure the keyboard's resistance to abuse. Specifications: 2210 Keyboard: 61 Keys. Basic alpha-numeric keys. 2220 Keyboard: 75 Keys. With function row keys. 2230 Keyboard: 92 Keys. With number pad keys. Keys: Black polymer with white characte Features: Tough, Industrial Strength Construction Permanent Laser Engraved Keytop Characters Sealed Against Water and Dust to IP65 Specification Resistant to Most Corrosives and Cleaning Agents PC Connection Cables Sold Separately

STORM 2210, 2220, and 2230 keyboards are constructed to survive in exposed, unsupervised, public environments. Their responsive key action ensures rapid, reliable and responsive data entry in tough, wet, or industrial conditions. A hardened stainless steel front plate and captive, high-impact polymer keys ensure the keyboard's resistance to abuse.

Specifications:
2210 Keyboard:
61 Keys. Basic alpha-numeric keys.
2220 Keyboard: 75 Keys. With function row keys.
2230 Keyboard: 92 Keys. With number pad keys.
Keys:
Black polymer with white characte
Features:

  • Tough, Industrial Strength Construction
  • Permanent Laser Engraved Keytop Characters
  • Sealed Against Water and Dust to IP65 Specification
  • Resistant to Most Corrosives and Cleaning Agents
  • PC Connection Cables Sold Separately
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Keyboards
Product Number 70102231
Product Name Keyboard; PS2/USB; 93; 346 mm; 137 mm; 3.5 mm; -20 to degC
Applications Commercial
Mounting Desktop keyboard
Connection Cable
Unlock Full Specs
to access all available technical data

Similar Products

Keyboards - 163559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Standard
Connection IR or other wireless connection
Interface Bluetooth
View Details