Storm Interface - UK Keyboards 2210-220023

Description
SILV WITH BLK KEY PS/2,USB KEYBD
Request a Quote Datasheet
Description
SILV WITH BLK KEY PS/2,USB KEYBD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keyboards - MGR1609-ND - DigiKey
Thief River Falls, MN, United States
Keyboards
MGR1609-ND
Keyboards MGR1609-ND
SILV WITH BLK KEY PS/2,USB KEYBD

SILV WITH BLK KEY PS/2,USB KEYBD

Buy Now Datasheet
Keyboard; PS2/USB; 61; 290 mm; 117.6 mm; 3.5 mm; -20 to degC - 70102296 - Allied Electronics, Inc.
Fort Worth, TX, USA
Keyboard; PS2/USB; 61; 290 mm; 117.6 mm; 3.5 mm; -20 to degC
70102296
Keyboard; PS2/USB; 61; 290 mm; 117.6 mm; 3.5 mm; -20 to degC 70102296
STORM 2210, 2220, and 2230 keyboards are constructed to survive in exposed, unsupervised, public environments. Their responsive key action ensures rapid, reliable and responsive data entry in tough, wet, or industrial conditions. A hardened stainless steel front plate and captive, high-impact polymer keys ensure the keyboard's resistance to abuse. Specifications: 2210 Keyboard: 61 Keys. Basic alpha-numeric keys. 2220 Keyboard: 75 Keys. With function row keys. 2230 Keyboard: 92 Keys. With number pad keys. Keys: Black polymer with white characte Features: Tough, Industrial Strength Construction Permanent Laser Engraved Keytop Characters Sealed Against Water and Dust to IP65 Specification Resistant to Most Corrosives and Cleaning Agents PC Connection Cables Sold Separately

STORM 2210, 2220, and 2230 keyboards are constructed to survive in exposed, unsupervised, public environments. Their responsive key action ensures rapid, reliable and responsive data entry in tough, wet, or industrial conditions. A hardened stainless steel front plate and captive, high-impact polymer keys ensure the keyboard's resistance to abuse.

Specifications:
2210 Keyboard:
61 Keys. Basic alpha-numeric keys.
2220 Keyboard: 75 Keys. With function row keys.
2230 Keyboard: 92 Keys. With number pad keys.
Keys:
Black polymer with white characte
Features:

  • Tough, Industrial Strength Construction
  • Permanent Laser Engraved Keytop Characters
  • Sealed Against Water and Dust to IP65 Specification
  • Resistant to Most Corrosives and Cleaning Agents
  • PC Connection Cables Sold Separately
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Industrial Keyboards Industrial Keyboards
Product Number MGR1609-ND 70102296
Product Name Keyboards Keyboard; PS2/USB; 61; 290 mm; 117.6 mm; 3.5 mm; -20 to degC
Applications Commercial Commercial
Connection Cable Cable
Interface IBM PS/2; USB IBM PS/2; USB
Keyboard Dimensions "11.400"" L x 4.600"" W x 1.500"" H (290.00mm x 117.60mm x 38.10mm)" 3.5mm
Unlock Full Specs
to access all available technical data

Similar Products

Keyboards - 2842748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Compact
Connection Cable
Interface USB; USB, PS2
View Details
POLARIS Keyboard - polaris-keyboard - BARTEC
Specs
Applications Industrial
View Details