Storm Interface - UK Keypad Switches 1K16T103

Description
Keypad Switch 16 Metal Keys Conductive Rubber Contacts Matrix Output Non-Illuminated 0.05A @ 24VDC
Request a Quote Datasheet
Description
Keypad Switch 16 Metal Keys Conductive Rubber Contacts Matrix Output Non-Illuminated 0.05A @ 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keypad Switches - MGR1514-ND - DigiKey
Thief River Falls, MN, United States
Keypad Switches
MGR1514-ND
Keypad Switches MGR1514-ND
Keypad Switch 16 Metal Keys Conductive Rubber Contacts Matrix Output Non-Illuminated 0.05A @ 24VDC

Keypad Switch 16 Metal Keys Conductive Rubber Contacts Matrix Output Non-Illuminated 0.05A @ 24VDC

Buy Now Datasheet
Keypad, 1000 Series, 16 Key, Phone, Silver Case and Key - 70102265 - Allied Electronics, Inc.
Fort Worth, TX, USA
Keypad, 1000 Series, 16 Key, Phone, Silver Case and Key
70102265
Keypad, 1000 Series, 16 Key, Phone, Silver Case and Key 70102265
These keypads are designed, manufactured and tested to resist damage by liquids, dirt, vibration and shock. Between both the 1000 and 3000 Series, the 4-, 12- and 16-key versions are identical in size and connection specification. This allows for price/performance selection for different applications. 1000 Series: Ideal for Outdoor Environments Sealed to IP67 to Withstand Pressure Hose Wash Case: Chromed Die-Cast Zinc Keys: Chromed Die-Cast Zinc, Engraved Legends

These keypads are designed, manufactured and tested to resist damage by liquids, dirt, vibration and shock. Between both the 1000 and 3000 Series, the 4-, 12- and 16-key versions are identical in size and connection specification. This allows for price/performance selection for different applications.
1000 Series:

  • Ideal for Outdoor Environments
  • Sealed to IP67 to Withstand Pressure Hose Wash
  • Case: Chromed Die-Cast Zinc
  • Keys: Chromed Die-Cast Zinc, Engraved Legends
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Industrial Keypads Industrial Keypads
Product Number MGR1514-ND 70102265
Product Name Keypad Switches Keypad, 1000 Series, 16 Key, Phone, Silver Case and Key
Standard Keypad Size 4x4 4x4
Mounting Front Panel; Rear Panel
Keypad Output X-Y
Keypad Style Conductive Rubber Overlay
Connector Style Other
Unlock Full Specs
to access all available technical data

Similar Products

Numeric Keypads - 206119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Style Other
Thickness 5.28 inch (134 mm)
View Details
Keypads - 2300-FMBP16BF - New Yorker Electronics Co., Inc.
Specs
Keypad Style Membrane Overlay
View Details
2 suppliers
LectroCount™ Electronic Register Lap Pad -  - Liquid Controls Group; a Unit of IDEX Corporation
Liquid Controls Group; a Unit of IDEX Corporation
Specs
Standard Keypad Size Other Size
Other Keypad Size 6x4
Mounting Front Panel
View Details
X-keys Desktop USB - XD-03-USB-R - P.I. Engineering, Inc.
P.I. Engineering, Inc.
Specs
Standard Keypad Size 5x4
Mounting Front Panel
Keypad Output X-Y
View Details