Storm Interface - UK Keypad Switches 1K042103

Description
Keypad Switch 4 Metal Keys Conductive Rubber Contacts Matrix Output Non-Illuminated 0.05A @ 24VDC
Request a Quote Datasheet
Description
Keypad Switch 4 Metal Keys Conductive Rubber Contacts Matrix Output Non-Illuminated 0.05A @ 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keypad Switches - MGR1511-ND - DigiKey
Thief River Falls, MN, United States
Keypad Switches
MGR1511-ND
Keypad Switches MGR1511-ND
Keypad Switch 4 Metal Keys Conductive Rubber Contacts Matrix Output Non-Illuminated 0.05A @ 24VDC

Keypad Switch 4 Metal Keys Conductive Rubber Contacts Matrix Output Non-Illuminated 0.05A @ 24VDC

Buy Now Datasheet
Keypad, 1000 Series, 4 Key, F1-F4, Silver Case and Key - 70102261 - Allied Electronics, Inc.
Fort Worth, TX, USA
Keypad, 1000 Series, 4 Key, F1-F4, Silver Case and Key
70102261
Keypad, 1000 Series, 4 Key, F1-F4, Silver Case and Key 70102261
These keypads are designed, manufactured and tested to resist damage by liquids, dirt, vibration and shock. Between both the 1000 and 3000 Series, the 4-, 12- and 16-key versions are identical in size and connection specification. This allows for price/performance selection for different applications. 1000 Series: Ideal for Outdoor Environments Sealed to IP67 to Withstand Pressure Hose Wash Case: Chromed Die-Cast Zinc Keys: Chromed Die-Cast Zinc, Engraved Legends

These keypads are designed, manufactured and tested to resist damage by liquids, dirt, vibration and shock. Between both the 1000 and 3000 Series, the 4-, 12- and 16-key versions are identical in size and connection specification. This allows for price/performance selection for different applications.
1000 Series:

  • Ideal for Outdoor Environments
  • Sealed to IP67 to Withstand Pressure Hose Wash
  • Case: Chromed Die-Cast Zinc
  • Keys: Chromed Die-Cast Zinc, Engraved Legends
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Industrial Keypads Industrial Keypads
Product Number MGR1511-ND 70102261
Product Name Keypad Switches Keypad, 1000 Series, 4 Key, F1-F4, Silver Case and Key
Standard Keypad Size 1x4 1x4
Mounting Front Panel; Rear Panel
Keypad Output X-Y
Keypad Style Conductive Rubber Overlay
Connector Style Other
Unlock Full Specs
to access all available technical data

Similar Products

Keypads - 2300-FMBP16BF - New Yorker Electronics Co., Inc.
Specs
Keypad Style Membrane Overlay
View Details
2 suppliers
Keypads - 2591167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Keypad Size 3x4; Other Size
Other Keypad Size 3 x 4
Keypad Output X-Y; Other
View Details
Keypad Switches - 84LSN-BB2-014-N-ND - DigiKey
Specs
Standard Keypad Size 4x4
Mounting Front Panel
Keypad Output X-Y
View Details
 - AXIS T8310 - AXIS Communications, Inc.
AXIS Communications, Inc.
View Details