Storm Interface - UK Keypad Switches 1K041103

Description
Keypad Switch 4 Metal Keys Conductive Rubber Contacts Matrix Output Non-Illuminated 0.05A @ 24VDC
Request a Quote Datasheet
Description
Keypad Switch 4 Metal Keys Conductive Rubber Contacts Matrix Output Non-Illuminated 0.05A @ 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keypad Switches - MGR1512-ND - DigiKey
Thief River Falls, MN, United States
Keypad Switches
MGR1512-ND
Keypad Switches MGR1512-ND
Keypad Switch 4 Metal Keys Conductive Rubber Contacts Matrix Output Non-Illuminated 0.05A @ 24VDC

Keypad Switch 4 Metal Keys Conductive Rubber Contacts Matrix Output Non-Illuminated 0.05A @ 24VDC

Buy Now Datasheet
Keypad, 1000 Series, 4 Key, Silver Caseand Key - 70102260 - Allied Electronics, Inc.
Fort Worth, TX, USA
Keypad, 1000 Series, 4 Key, Silver Caseand Key
70102260
Keypad, 1000 Series, 4 Key, Silver Caseand Key 70102260
These keypads are designed, manufactured and tested to resist damage by liquids, dirt, vibration and shock. Between both the 1000 and 3000 Series, the 4-, 12- and 16-key versions are identical in size and connection specification. This allows for price/performance selection for different applications. 1000 Series: Ideal for Outdoor Environments Sealed to IP67 to Withstand Pressure Hose Wash Case: Chromed Die-Cast Zinc Keys: Chromed Die-Cast Zinc, Engraved Legends

These keypads are designed, manufactured and tested to resist damage by liquids, dirt, vibration and shock. Between both the 1000 and 3000 Series, the 4-, 12- and 16-key versions are identical in size and connection specification. This allows for price/performance selection for different applications.
1000 Series:

  • Ideal for Outdoor Environments
  • Sealed to IP67 to Withstand Pressure Hose Wash
  • Case: Chromed Die-Cast Zinc
  • Keys: Chromed Die-Cast Zinc, Engraved Legends
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Industrial Keypads Industrial Keypads
Product Number MGR1512-ND 70102260
Product Name Keypad Switches Keypad, 1000 Series, 4 Key, Silver Caseand Key
Standard Keypad Size 1x4
Mounting Front Panel; Rear Panel
Keypad Output X-Y
Keypad Style Conductive Rubber Overlay
Connector Style Other
Unlock Full Specs
to access all available technical data

Similar Products

Keypad Switches - 360-2296-ND - DigiKey
Specs
Standard Keypad Size 4x4
Mounting Front Panel
Keypad Output X-Y
View Details
2 suppliers
Keypads - 146428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Keypad Size Other Size
Other Keypad Size 4 x 3
Keypad Output Other
View Details
X-keys XK-12+Touchpad - XK-0984-UAT12-R - P.I. Engineering, Inc.
Specs
Standard Keypad Size 4x4
Mounting Front Panel
Keypad Output X-Y
View Details
 - AXIS T8310 - AXIS Communications, Inc.
AXIS Communications, Inc.
View Details