Storm Interface - UK Keypad, Blank Keys(Set of 4) for PLX and 1000 Series 1K000003

Description
Storm keypads are groups of switches used to enter data into computers and controllers of electronic systems. They are designed and manufactured to resist damage by liquids, dust, vibration, and shock. Storm 1000 Series, PLX Series, and GFX Series are identical in size and mounting specifications, allowing easy price/performance selection for different environments. Available in 4, 12, and 16 key versions, each keypad is available in two legend formats. The 4 key version is available with either arrow or F1-F4 keys. The 12 and 16 key versions are available in telephone or calculator legend format. All keypads include instructions and a sealing gasket. Electrical Specifications. Connector: 0.1" pitch, gold plated, square pin. Contact Bounce: 5 ms (max.). Contact Resistance: 100 ohms (max.). Insulation Resistance: 50 megohms (min.). Breakdown Voltage: 500 VAC (60 secs.). Operating Voltage: 24 VDC (max.). Operating Current: 50 mA (max.). Accessories Blank Keys: Set of four blank keys for custom engraving. Rear Casing: Provides space to house additional components and circuitry (12 key format only). 1000 Series Anti-Vandal Design Ideal for Public Environments Features Metal Casing and Keys Fully Sealed to IP67 for Outdoor Environments Case Color: Silver Key Color: Silver Operational Life: 4 Million Cycles (Min.) Per Key Operational Temp. Range: –40°C to 60°C Ideal for Outdoor Applications PLX Series Ideal for Public and Industrial Environments Tough Metal Key Keypad with Polymer Housing Sealed to IP65 for Exposed Environments Case Color: Black Key Color: Silver Operational Life: 4 Million Cycles (Min.) Per Key Operational Temp. Range: –40°C to 60°C Ideal for Manufacturing Applications
Description
Storm keypads are groups of switches used to enter data into computers and controllers of electronic systems. They are designed and manufactured to resist damage by liquids, dust, vibration, and shock. Storm 1000 Series, PLX Series, and GFX Series are identical in size and mounting specifications, allowing easy price/performance selection for different environments. Available in 4, 12, and 16 key versions, each keypad is available in two legend formats. The 4 key version is available with either arrow or F1-F4 keys. The 12 and 16 key versions are available in telephone or calculator legend format. All keypads include instructions and a sealing gasket. Electrical Specifications. Connector: 0.1" pitch, gold plated, square pin. Contact Bounce: 5 ms (max.). Contact Resistance: 100 ohms (max.). Insulation Resistance: 50 megohms (min.). Breakdown Voltage: 500 VAC (60 secs.). Operating Voltage: 24 VDC (max.). Operating Current: 50 mA (max.). Accessories Blank Keys: Set of four blank keys for custom engraving. Rear Casing: Provides space to house additional components and circuitry (12 key format only). 1000 Series Anti-Vandal Design Ideal for Public Environments Features Metal Casing and Keys Fully Sealed to IP67 for Outdoor Environments Case Color: Silver Key Color: Silver Operational Life: 4 Million Cycles (Min.) Per Key Operational Temp. Range: –40°C to 60°C Ideal for Outdoor Applications PLX Series Ideal for Public and Industrial Environments Tough Metal Key Keypad with Polymer Housing Sealed to IP65 for Exposed Environments Case Color: Black Key Color: Silver Operational Life: 4 Million Cycles (Min.) Per Key Operational Temp. Range: –40°C to 60°C Ideal for Manufacturing Applications

Suppliers

Company
Product
Description
Supplier Links
Keypad, Blank Keys(Set of 4) for PLX and 1000 Series - 70102270 - Allied Electronics, Inc.
Fort Worth, TX, USA
Keypad, Blank Keys(Set of 4) for PLX and 1000 Series
70102270
Keypad, Blank Keys(Set of 4) for PLX and 1000 Series 70102270
Storm keypads are groups of switches used to enter data into computers and controllers of electronic systems. They are designed and manufactured to resist damage by liquids, dust, vibration, and shock. Storm 1000 Series, PLX Series, and GFX Series are identical in size and mounting specifications, allowing easy price/performance selection for different environments. Available in 4, 12, and 16 key versions, each keypad is available in two legend formats. The 4 key version is available with either arrow or F1-F4 keys. The 12 and 16 key versions are available in telephone or calculator legend format. All keypads include instructions and a sealing gasket. Electrical Specifications. Connector: 0.1" pitch, gold plated, square pin. Contact Bounce: 5 ms (max.). Contact Resistance: 100 ohms (max.). Insulation Resistance: 50 megohms (min.). Breakdown Voltage: 500 VAC (60 secs.). Operating Voltage: 24 VDC (max.). Operating Current: 50 mA (max.). Accessories Blank Keys: Set of four blank keys for custom engraving. Rear Casing: Provides space to house additional components and circuitry (12 key format only). 1000 Series Anti-Vandal Design Ideal for Public Environments Features Metal Casing and Keys Fully Sealed to IP67 for Outdoor Environments Case Color: Silver Key Color: Silver Operational Life: 4 Million Cycles (Min.) Per Key Operational Temp. Range: –40°C to 60°C Ideal for Outdoor Applications PLX Series Ideal for Public and Industrial Environments Tough Metal Key Keypad with Polymer Housing Sealed to IP65 for Exposed Environments Case Color: Black Key Color: Silver Operational Life: 4 Million Cycles (Min.) Per Key Operational Temp. Range: –40°C to 60°C Ideal for Manufacturing Applications

Storm keypads are groups of switches used to enter data into computers and controllers of electronic systems. They are designed and manufactured to resist damage by liquids, dust, vibration, and shock. Storm 1000 Series, PLX Series, and GFX Series are identical in size and mounting specifications, allowing easy price/performance selection for different environments. Available in 4, 12, and 16 key versions, each keypad is available in two legend formats. The 4 key version is available with either arrow or F1-F4 keys. The 12 and 16 key versions are available in telephone or calculator legend format. All keypads include instructions and a sealing gasket.
Electrical Specifications. Connector: 0.1" pitch, gold plated, square pin. Contact Bounce: 5 ms (max.). Contact Resistance: 100 ohms (max.). Insulation Resistance: 50 megohms (min.). Breakdown Voltage: 500 VAC (60 secs.). Operating Voltage: 24 VDC (max.). Operating Current: 50 mA (max.).
Accessories
Blank Keys:
Set of four blank keys for custom engraving. Rear Casing: Provides space to house additional components and circuitry (12 key format only).
1000 Series

  • Anti-Vandal Design Ideal for Public Environments
  • Features Metal Casing and Keys
  • Fully Sealed to IP67 for Outdoor Environments
  • Case Color: Silver
  • Key Color: Silver
  • Operational Life: 4 Million Cycles (Min.) Per Key
  • Operational Temp. Range: –40°C to 60°C
  • Ideal for Outdoor Applications
    PLX Series
  • Ideal for Public and Industrial Environments
  • Tough Metal Key Keypad with Polymer Housing
  • Sealed to IP65 for Exposed Environments
  • Case Color: Black
  • Key Color: Silver
  • Operational Life: 4 Million Cycles (Min.) Per Key
  • Operational Temp. Range: –40°C to 60°C
  • Ideal for Manufacturing Applications
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Keypads
Product Number 70102270
Product Name Keypad, Blank Keys(Set of 4) for PLX and 1000 Series
Unlock Full Specs
to access all available technical data

Similar Products

Numeric Keypads - 206041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Style Other
Thickness 5.47 inch (139 mm)
View Details
Keypads - 2300-FMBN16BD - New Yorker Electronics Co., Inc.
Specs
Keypad Style Membrane Overlay
View Details
2 suppliers
CAN-Bus keypad, backlit amber LEDs . - 20-Key - HydraForce, Inc.
Specs
Standard Keypad Size 5x4
Mounting Rear Panel
Keypad Style Conductive Rubber Overlay
View Details
LectroCount™ Electronic Register Lap Pad -  - Liquid Controls Group; a Unit of IDEX Corporation
Liquid Controls Group; a Unit of IDEX Corporation
Specs
Standard Keypad Size Other Size
Other Keypad Size 6x4
Mounting Front Panel
View Details