Grayhill, Inc. Keypad Switches 84LS-AB2-112

Description
Keypad Switch 12 Rubber Overlay Keys Snap Dome Contacts Matrix Output Non-Illuminated 0.01A @ 24VDC
Request a Quote Datasheet
Description
Keypad Switch 12 Rubber Overlay Keys Snap Dome Contacts Matrix Output Non-Illuminated 0.01A @ 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keypad Switches - 84LS-AB2-112-ND - DigiKey
Thief River Falls, MN, United States
Keypad Switches
84LS-AB2-112-ND
Keypad Switches 84LS-AB2-112-ND
Keypad Switch 12 Rubber Overlay Keys Snap Dome Contacts Matrix Output Non-Illuminated 0.01A @ 24VDC

Keypad Switch 12 Rubber Overlay Keys Snap Dome Contacts Matrix Output Non-Illuminated 0.01A @ 24VDC

Buy Now Datasheet
Keypad; 3 x 4; 2.350 + 0.020 in.; 1000 Megohms (Min.); Silicone Rubber; Matrix - 70217240 - Allied Electronics, Inc.
Fort Worth, TX, USA
Keypad; 3 x 4; 2.350 + 0.020 in.; 1000 Megohms (Min.); Silicone Rubber; Matrix
70217240
Keypad; 3 x 4; 2.350 + 0.020 in.; 1000 Megohms (Min.); Silicone Rubber; Matrix 70217240
Keypad, 3.100 ± .020 in. H, Copper Alloy, 24 VDC, 3 x 4 Size Water proof silicone rubber Easily customized legends Audible, tactile contacts Low contact resistance Optional RFI⁄EMI shielding 3,000,000 operations per button The Series 84LS is the low profile version of Grayhill’s popular Series 84S sealed keypads. These keypads are legended by epoxy ink printing the rubber key tops. Custom legends and colors are available at a nominal cost. The Series 84LS is offered with a choice of matrix or single pole⁄common bus circuitries and EMI shielding.

Keypad, 3.100 ± .020 in. H, Copper Alloy, 24 VDC, 3 x 4 Size

  • Water proof silicone rubber
  • Easily customized legends
  • Audible, tactile contacts
  • Low contact resistance
  • Optional RFI⁄EMI shielding
  • 3,000,000 operations per button
    The Series 84LS is the low profile version of Grayhill’s popular Series 84S sealed keypads. These keypads are legended by epoxy ink printing the rubber key tops. Custom legends and colors are available at a nominal cost. The Series 84LS is offered with a choice of matrix or single pole⁄common bus circuitries and EMI shielding.
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Industrial Keypads Industrial Keypads
Product Number 84LS-AB2-112-ND 70217240
Product Name Keypad Switches Keypad; 3 x 4; 2.350 + 0.020 in.; 1000 Megohms (Min.); Silicone Rubber; Matrix
Standard Keypad Size 3x4 3x4
Mounting Front Panel
Keypad Output X-Y X-Y
Keypad Style Conductive Rubber Overlay; Other Style Conductive Rubber Overlay
Connector Style Other
Unlock Full Specs
to access all available technical data

Similar Products

Keypads - 2300-FMBN04BD - New Yorker Electronics Co., Inc.
Specs
Keypad Style Membrane Overlay
View Details
3 suppliers
Keypads - 146428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Keypad Size Other Size
Other Keypad Size 4 x 3
Keypad Output Other
View Details
Keypad Switches - 83BC1-003-ND - DigiKey
Specs
Standard Keypad Size 4x4
Mounting Front Panel
Keypad Output Single Pole/Common Bus
View Details
Hospital Bed Keypad - Attendant Control Keypad (ACK) - LINAK U.S. Inc.
Specs
Standard Keypad Size 3x4; Other Size (optional feature)
Other Keypad Size Custom
Mounting Front Panel
View Details