Storm Interface - UK Keyboards 1200-320023

Description
SILVER PS/2,USB KEYBOARD
Request a Quote Datasheet
Description
SILVER PS/2,USB KEYBOARD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keyboards - 1200-320023-ND - DigiKey
Thief River Falls, MN, United States
SILVER PS/2,USB KEYBOARD

SILVER PS/2,USB KEYBOARD

Buy Now Datasheet
Keyboard; PS2/USB; 53; 175 mm; 85 mm; 3.5 mm; -20 to degC - 70102305 - Allied Electronics, Inc.
Fort Worth, TX, USA
Keyboard; PS2/USB; 53; 175 mm; 85 mm; 3.5 mm; -20 to degC
70102305
Keyboard; PS2/USB; 53; 175 mm; 85 mm; 3.5 mm; -20 to degC 70102305
STORM 1200 Series keyboards are suitable for use in hostile environments, where panel space is at a premium. Its robust construction is highly resistant to hard use., abuse and vandalism. It is sealed against water and dust to ensure responsive and reliable data entry in the most demanding situations. Integral interface electronics provide a compatible ready to use solution for most PC based applications. Features: Tough Vandal-Resistant Construction Sealed Against Water and Dust to IP65 Specification Very Small Footprint: 175 mm × 85 mm × 21.5 mm Stainless Steel Front Plate and Metal Keys Integral PS2/USB Encoding Electronics (Switchable) PC Connection Cables Sold Separately

STORM 1200 Series keyboards are suitable for use in hostile environments, where panel space is at a premium. Its robust construction is highly resistant to hard use., abuse and vandalism. It is sealed against water and dust to ensure responsive and reliable data entry in the most demanding situations. Integral interface electronics provide a compatible ready to use solution for most PC based applications.
Features:

  • Tough Vandal-Resistant Construction
  • Sealed Against Water and Dust to IP65 Specification
  • Very Small Footprint: 175 mm × 85 mm × 21.5 mm
  • Stainless Steel Front Plate and Metal Keys
  • Integral PS2/USB Encoding Electronics (Switchable)
  • PC Connection Cables Sold Separately
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Industrial Keyboards Industrial Keyboards
Product Number 1200-320023-ND 70102305
Product Name Keyboards Keyboard; PS2/USB; 53; 175 mm; 85 mm; 3.5 mm; -20 to degC
Applications Commercial Commercial
Connection Cable Cable
Interface IBM PS/2; USB IBM PS/2; USB
Keyboard Dimensions "6.900"" L x 3.300"" W x 0.800"" H (175.00mm x 85.00mm x 21.50mm)" 3.5mm
Unlock Full Specs
to access all available technical data

Similar Products

Keyboards - 2842827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Vision Impairment
Connection Cable
Interface USB; USB
View Details
keywi HeavyBoard -  - Hoffmann + Krippner Inc.
Hoffmann + Krippner Inc.
View Details