POLLAK ENGINEERED PRODUCTS
51-902 -- POLLAK 51-902 MASTER DISCONNECT SWITCH LEVER OPERATED, SPST
Pollak Engineered Products
Pollak 51-902 Master Disconnect Switch Lever Operated, SPST
51-902
Description
Pollak 51-902 Battery Master Disconnect Switches
Category: Battery Disconnects
Manufacturer: Pollak
Circuitry: SPST
Contact Action: Off-On
Current Rating: 180A
Voltage Rating: 6-36VDC
Terminal Type: (2) 3/8" Studs
Dimensions: 2-5/8" diameter, 4-3/8" long
Mounting stem: 3/4" diameter, 1/2" long
Lever operated
UL558
One piece die-cast housing, sealed
For battery circuit only
Does not disconnect alternator or generator
1,000 amp in-rush rating
Key operated Pollak 51-916 Master Disconnect Switch also available
Request a Quote
Email Supplier
Description
Pollak 51-902 Battery Master Disconnect Switches
Category: Battery Disconnects
Manufacturer: Pollak
Circuitry: SPST
Contact Action: Off-On
Current Rating: 180A
Voltage Rating: 6-36VDC
Terminal Type: (2) 3/8" Studs
Dimensions: 2-5/8" diameter, 4-3/8" long
Mounting stem: 3/4" diameter, 1/2" long
Lever operated
UL558
One piece die-cast housing, sealed
For battery circuit only
Does not disconnect alternator or generator
1,000 amp in-rush rating
Key operated Pollak 51-916 Master Disconnect Switch also available
Request a Quote
Email Supplier
Suppliers
Pollak 51-902 Master Disconnect Switch Lever Operated, SPST
44030
Pollak 51-902 Battery Master Disconnect Switches
Category: Battery Disconnects
Manufacturer: Pollak
Circuitry: SPST
Contact Action: Off-On
Current Rating: 180A
Voltage Rating: 6-36VDC
Terminal Type: (2) 3/8" Studs
Dimensions: 2-5/8" diameter, 4-3/8" long
Mounting stem: 3/4" diameter, 1/2" long
Lever operated
UL558
One piece die-cast housing, sealed
For battery circuit only
Does not disconnect alternator or generator
1,000 amp in-rush rating
Key operated Pollak 51-916 Master Disconnect Switch also available
- Pollak 51-902 Battery Master Disconnect Switches
- Category: Battery Disconnects
- Manufacturer: Pollak
- Circuitry: SPST
- Contact Action: Off-On
- Current Rating: 180A
- Voltage Rating: 6-36VDC
- Terminal Type: (2) 3/8" Studs
- Dimensions: 2-5/8" diameter, 4-3/8" long
- Mounting stem: 3/4" diameter, 1/2" long
- Lever operated
- UL558
- One piece die-cast housing, sealed
- For battery circuit only
- Does not disconnect alternator or generator
- 1,000 amp in-rush rating
- Key operated Pollak 51-916 Master Disconnect Switch also available
Supplier's Site
Technical Specifications
|
Product Category
|
Disconnect Switches |
|
Product Number
|
44030 |
|
Product Name
|
Pollak 51-902 Master Disconnect Switch Lever Operated, SPST |
|
Power
|
DC
|
Unlock Full Specs
to access all available technical data
Similar Products
Phase
Single Phase
Poles
2P; 2
Approvals
RoHS; IP20
View Details