POLLAK ENGINEERED PRODUCTS
11-404 -- POLLAK 11-404 4-WAY TRAILER CONNECTOR SOCKET, HEAVY-DUTY
Pollak Engineered Products
Pollak 11-404 4-Way Trailer Connector Socket, Heavy-Duty
11-404
Description
Pollak 11-404 Trailer Connector Plugs
Category: Trailer Connectors
Manufacturer: Pollak
Number of Contacts: 4
Voltage Rating: 12-24VDC
Current Rating: 35A
Material: Metal
Heavy-duty construction
Connect with either:
Pollak 11-402 4-Way Trailer Connector Plug
Pollak 11-403 4-Way Trailer Connector Plug with Cable Guard
Request a Quote
Email Supplier
Description
Pollak 11-404 Trailer Connector Plugs
Category: Trailer Connectors
Manufacturer: Pollak
Number of Contacts: 4
Voltage Rating: 12-24VDC
Current Rating: 35A
Material: Metal
Heavy-duty construction
Connect with either:
Pollak 11-402 4-Way Trailer Connector Plug
Pollak 11-403 4-Way Trailer Connector Plug with Cable Guard
Request a Quote
Email Supplier
Suppliers
Pollak 11-404 4-Way Trailer Connector Socket, Heavy-Duty
37644
Pollak 11-404 Trailer Connector Plugs
Category: Trailer Connectors
Manufacturer: Pollak
Number of Contacts: 4
Voltage Rating: 12-24VDC
Current Rating: 35A
Material: Metal
Heavy-duty construction
Connect with either:
Pollak 11-402 4-Way Trailer Connector Plug
Pollak 11-403 4-Way Trailer Connector Plug with Cable Guard
- Pollak 11-404 Trailer Connector Plugs
- Category: Trailer Connectors
- Manufacturer: Pollak
- Number of Contacts: 4
- Voltage Rating: 12-24VDC
- Current Rating: 35A
- Material: Metal
- Heavy-duty construction
- Connect with either:
- Pollak 11-402 4-Way Trailer Connector Plug
- Pollak 11-403 4-Way Trailer Connector Plug with Cable Guard
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
37644 |
|
Product Name
|
Pollak 11-404 4-Way Trailer Connector Socket, Heavy-Duty |
|
Connector Type
|
Automotive Connector; Rectangular Connectors, Heavy Duty
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Gender
Female / Jack
View Details
Hottinger Brüel & Kjær A/S
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Connector Type
Automotive Connector
Gender
Male / Plug; Female / Jack
Termination
Screw
View Details
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details