Manufacturer: STMicroelectronics
Win Source Part Number: 800393-ZPSD302B-90JI
Packaging: Tray
Package: 44-LCC (J-Lead)
Applications: Telecommunications
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Interface: Programmable
Part Status: Obsolete(EOL)
Family Name: ZPSD302
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-PLDCC (16.5x16.5)
Alternative Parts (Cross-Reference): EP900ILC-50; EP900ILC-50N;
Introduction Date: May 01, 1998
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
IC INTFACE SPECIALIZED 44PLDCC
IC INTFACE SPECIALIZED 44PLDCC
Telecommunications Interface 44-PLDCC (16.5x16.5)
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 800393-ZPSD302B-90JI | ZPSD302B-90JI | ZPSD302B-90JI | ZPSD302B-90JI |
| Product Name | Interface - Interface - Specialized - ZPSD302B-90JI | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |