STMicroelectronics Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers VNV49N0413TR

Description
Win Source Part Number: 1341553-VNV49N0413TR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Series: OMNIFET™, VIPower™ Package: Tape & Reel Standard Package: 600 Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed) , Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 28A Output Configuration: Low Side Voltage - Load: 33V (Max) Rds On (Typ): 40mOhm (Max) Mounting Type: Surface Mount Package / Case: PowerSO-10 Exposed Bottom Pad Supplier Device Package: 10-PowerSO Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: VNV49 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1341553-VNV49N0413TR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Series: OMNIFET™, VIPower™ Package: Tape & Reel Standard Package: 600 Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed) , Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 28A Output Configuration: Low Side Voltage - Load: 33V (Max) Rds On (Typ): 40mOhm (Max) Mounting Type: Surface Mount Package / Case: PowerSO-10 Exposed Bottom Pad Supplier Device Package: 10-PowerSO Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: VNV49 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1341553-VNV49N0413TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1341553-VNV49N0413TR
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1341553-VNV49N0413TR
Win Source Part Number: 1341553-VNV49N0413TR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Series: OMNIFET™, VIPower™ Package: Tape & Reel Standard Package: 600 Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed) , Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 28A Output Configuration: Low Side Voltage - Load: 33V (Max) Rds On (Typ): 40mOhm (Max) Mounting Type: Surface Mount Package / Case: PowerSO-10 Exposed Bottom Pad Supplier Device Package: 10-PowerSO Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: VNV49 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1341553-VNV49N0413TR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Series: OMNIFET™, VIPower™
Package: Tape & Reel
Standard Package: 600
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed) , Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 28A
Output Configuration: Low Side
Voltage - Load: 33V (Max)
Rds On (Typ): 40mOhm (Max)
Mounting Type: Surface Mount
Package / Case: PowerSO-10 Exposed Bottom Pad
Supplier Device Package: 10-PowerSO
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): Not Required
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: VNV49
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1341553-VNV49N0413TR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Operating Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Signal Switches, Multiplexers, Decoders - 74AC11138PW - 908022-74AC11138PW - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP; SOP; TSSOP; 16-TSSOP
View Details
2 suppliers
CMOS Low Voltage, High Speed Precision Quad SPST NO Analog Switches - ALD4212SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers