STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VNV35NV04TR-E VNV35NV04TR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279673-VNV35NV04TR- E Series: OMNIFET II, VIPower Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Package: PowerSO-10 Exposed Bottom Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Low Side Voltage - Load: 36V (Maximum) Rds On (Typ): 10 mOhm (Maximum) Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 10-PowerSO Current - Output (Maximum): 30A Alternative Parts (Cross-Reference): VNV35NV04-E; VNV35NV0413TR; VNV35NV04; VNV35NV04TR-E; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279673-VNV35NV04TR- E Series: OMNIFET II, VIPower Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Package: PowerSO-10 Exposed Bottom Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Low Side Voltage - Load: 36V (Maximum) Rds On (Typ): 10 mOhm (Maximum) Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 10-PowerSO Current - Output (Maximum): 30A Alternative Parts (Cross-Reference): VNV35NV04-E; VNV35NV0413TR; VNV35NV04; VNV35NV04TR-E; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNV35NV04TR-E
VNV35NV04TR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNV35NV04TR-E VNV35NV04TR-E
Manufacturer: STMicroelectronics Win Source Part Number: 1279673-VNV35NV04TR- E Series: OMNIFET II, VIPower Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Package: PowerSO-10 Exposed Bottom Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Low Side Voltage - Load: 36V (Maximum) Rds On (Typ): 10 mOhm (Maximum) Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 10-PowerSO Current - Output (Maximum): 30A Alternative Parts (Cross-Reference): VNV35NV04-E; VNV35NV0413TR; VNV35NV04; VNV35NV04TR-E; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1279673-VNV35NV04TR-E
Series: OMNIFET II, VIPower
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: PowerSO-10 Exposed Bottom Pad
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: Low Side
Voltage - Load: 36V (Maximum)
Rds On (Typ): 10 mOhm (Maximum)
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 10-PowerSO
Current - Output (Maximum): 30A
Alternative Parts (Cross-Reference): VNV35NV04-E; VNV35NV0413TR; VNV35NV04; VNV35NV04TR-E;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VNV35NV04TR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNV35NV04TR-E
PMIC - Power Distribution Switches, Load Drivers VNV35NV04TR-E
IC PWR DRIVER N-CHAN 1:1 PWRSO10

IC PWR DRIVER N-CHAN 1:1 PWRSO10

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VNV35NV04TR-E VNV35NV04TR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNV35NV04TR-E PMIC - Power Distribution Switches, Load Drivers
Voltage 36V (Maximum)
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 750-1605 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details