STMicroelectronics, Inc. Power Load Sw, Low Side, 5A, Soic-8; Power Load Switch Type Stmicroelectronics VNS3NV04DPTR-E

Description
POWER LOAD SW, LOW SIDE, 5A, SOIC-8; Power Load Switch Type:Low Side; Input Voltage:-; Current Limit:5A; On State Resistance:0.12ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER LOAD SW, LOW SIDE, 5A, SOIC-8; Power Load Switch Type:Low Side; Input Voltage:-; Current Limit:5A; On State Resistance:0.12ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Load Sw, Low Side, 5A, Soic-8; Power Load Switch Type Stmicroelectronics - 18AC8027 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, Low Side, 5A, Soic-8; Power Load Switch Type Stmicroelectronics
18AC8027
Power Load Sw, Low Side, 5A, Soic-8; Power Load Switch Type Stmicroelectronics 18AC8027
POWER LOAD SW, LOW SIDE, 5A, SOIC-8; Power Load Switch Type:Low Side; Input Voltage:-; Current Limit:5A; On State Resistance:0.12ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes

POWER LOAD SW, LOW SIDE, 5A, SOIC-8; Power Load Switch Type:Low Side; Input Voltage:-; Current Limit:5A; On State Resistance:0.12ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - VNS3NV04DPTR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNS3NV04DPTR-E
PMIC - Power Distribution Switches, Load Drivers VNS3NV04DPTR-E
IC PWR DRIVER N-CHANNEL 1:1 8SO

IC PWR DRIVER N-CHANNEL 1:1 8SO

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 18AC8027 VNS3NV04DPTR-E
Product Name Power Load Sw, Low Side, 5A, Soic-8; Power Load Switch Type Stmicroelectronics PMIC - Power Distribution Switches, Load Drivers
Current 3.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H4DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 4
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 288-870/000-030 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details