Manufacturer: STMicroelectronics
Win Source Part Number: 757962-VNS3NV04DP-E
Packaging: Tube
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Supply Voltage: Not Required
Number of Outputs: 2
Output Configuration: Low Side
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 8-SOIC
Current - Output (Maximum): 3.5A
Alternative Parts (Cross-Reference): VNS3NV04DPTR-E;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Family Part Number: VN*3NV
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Load Voltage (V): 36V (Maximum)
Rds On: 120mOhm (Maximum)
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 757962-VNS3NV04DP-E |
| Product Name | Electronic Wholesale - VNS3NV04DP-E |
| Polarity | N-Channel |