Manufacturer: STMicroelectronics
Win Source Part Number: 735742-VNS3NV04D-E
Packaging: Tube
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Supply Voltage: Not Required
Number of Outputs: 2
Output Configuration: Low Side
Family Name: VNS3NV04D-E
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 8-SOIC
Current - Output (Maximum): 3.5A
Alternative Parts (Cross-Reference): VNS3NV04DP-E; VNS3NV04DTR-E; VNS1NV04DP-E;
Introduction Date: October 19, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Family Part Number: VN*3NV
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Load Voltage (V): 36V (Maximum)
Rds On: 120mOhm (Maximum)
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 735742-VNS3NV04D-E |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - VNS3NV04D-E |
| Polarity | N-Channel |