The VNS1NV04P-E is a monolithic power MOSFET with integrated protection features, designed as a direct replacement for standard MOSFETs in DC to 50kHz applications. It is packaged in an SO-8 surface-mount case and features linear current limitation, overvoltage clamp at 40V, thermal shutdown, and short circuit protection. The device has a maximum on-state resistance of 250mΩ per channel and a typical current limit of 1.7A. Diagnostic fault feedback is available through the input pin, and it includes ESD protection. The part is qualified under the STMicroelectronics VIPower M0-3 Technology and meets RoHS requirements. The VNS1NV04PTR-E variant is supplied in tape and reel packaging.
Manufacturer: STMicroelectronics
Win Source Part Number: 1279666-VNS1NV04PTR-
Series: OMNIFET II, VIPower
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Output Configuration: Low Side
Voltage - Load: 36V (Maximum)
Rds On (Typ): 250 mOhm (Maximum)
Family Name: VNS1NV04P
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-SO
Current - Output (Maximum): 1.7A
Alternative Parts (Cross-Reference): FPF2895UCX; DML3006LFDS-7; MAX1563ETC-T;
Introduction Date: May 16, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1279666-VNS1NV04PTR-E |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - VNS1NV04PTR-E |
| Polarity | N-Channel |