STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VNS1NV04P-E VNS1NV04P-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279665-VNS1NV04P-E Series: OMNIFET II, VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: Low Side Voltage - Load: 36V (Maximum) Rds On (Typ): 250 mOhm (Maximum) Family Name: VNS1NV04P Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 8-SO Current - Output (Maximum): 1.7A Alternative Parts (Cross-Reference): MAX1563ETC-T; MAX17526AATP+T; MAX1563ETC; Introduction Date: May 16, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279665-VNS1NV04P-E Series: OMNIFET II, VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: Low Side Voltage - Load: 36V (Maximum) Rds On (Typ): 250 mOhm (Maximum) Family Name: VNS1NV04P Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 8-SO Current - Output (Maximum): 1.7A Alternative Parts (Cross-Reference): MAX1563ETC-T; MAX17526AATP+T; MAX1563ETC; Introduction Date: May 16, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNS1NV04P-E - 1279665-VNS1NV04P-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNS1NV04P-E
1279665-VNS1NV04P-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNS1NV04P-E 1279665-VNS1NV04P-E
Manufacturer: STMicroelectronics Win Source Part Number: 1279665-VNS1NV04P-E Series: OMNIFET II, VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: Low Side Voltage - Load: 36V (Maximum) Rds On (Typ): 250 mOhm (Maximum) Family Name: VNS1NV04P Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 8-SO Current - Output (Maximum): 1.7A Alternative Parts (Cross-Reference): MAX1563ETC-T; MAX17526AATP+T; MAX1563ETC; Introduction Date: May 16, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1279665-VNS1NV04P-E
Series: OMNIFET II, VIPower
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Output Configuration: Low Side
Voltage - Load: 36V (Maximum)
Rds On (Typ): 250 mOhm (Maximum)
Family Name: VNS1NV04P
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-SO
Current - Output (Maximum): 1.7A
Alternative Parts (Cross-Reference): MAX1563ETC-T; MAX17526AATP+T; MAX1563ETC;
Introduction Date: May 16, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1279665-VNS1NV04P-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNS1NV04P-E
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD16340Q3 25V, N Channel NexFET? Power MOSFET - CSD16340Q3T - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0055 ohms
View Details
6 suppliers
Power MOSFETs - SuperFAP-G Model: 2SK3676-01S - Fuji Electric Corp. of America
Specs
V(BR)DSS 900 volts
rDS(on) 2.5 ohms
IDSS 6000 milliamps
View Details
Small Signal/Small Power MOSFET - BSS131 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 14 ohms
View Details