STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VNS1NV04-E VNS1NV04-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 054230-VNS1NV04-E Packaging: Tube/Rail Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 1.7A Voltage - Load: 36V (Max) Rds On (Typ): 250 mOhm (Max) Family Name: VNS1NV04 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SO Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VNS1NV04P-E; VNS1NV04TR; VNS1NV04; Introduction Date: April 02, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 054230-VNS1NV04-E Packaging: Tube/Rail Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 1.7A Voltage - Load: 36V (Max) Rds On (Typ): 250 mOhm (Max) Family Name: VNS1NV04 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SO Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VNS1NV04P-E; VNS1NV04TR; VNS1NV04; Introduction Date: April 02, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNS1NV04-E
VNS1NV04-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNS1NV04-E VNS1NV04-E
Manufacturer: STMicroelectronics Win Source Part Number: 054230-VNS1NV04-E Packaging: Tube/Rail Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 1.7A Voltage - Load: 36V (Max) Rds On (Typ): 250 mOhm (Max) Family Name: VNS1NV04 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SO Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VNS1NV04P-E; VNS1NV04TR; VNS1NV04; Introduction Date: April 02, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 054230-VNS1NV04-E
Packaging: Tube/Rail
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 1.7A
Voltage - Load: 36V (Max)
Rds On (Typ): 250 mOhm (Max)
Family Name: VNS1NV04
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SO
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): VNS1NV04P-E; VNS1NV04TR; VNS1NV04;
Introduction Date: April 02, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VNS1NV04-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNS1NV04-E
PMIC - Power Distribution Switches, Load Drivers VNS1NV04-E
IC PWR DRIVER N-CHANNEL 1:1 8SO

IC PWR DRIVER N-CHANNEL 1:1 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VNS1NV04-E VNS1NV04-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNS1NV04-E PMIC - Power Distribution Switches, Load Drivers
Voltage 36V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
One Phase Power Distribution Blocks - 38074 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details